Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.54
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.20
|
1,082
in stock
|
Buy Now | |
Rapid Electronics
from US$0.91
|
9,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.85
|
9,000
in stock
|
Buy Now | |
Farnell
from US$1.23
|
7,400
in stock
|
Buy Now | |
Newark Electronics
from US$1.22
|
6,000
in stock
|
Buy Now | |
Avnet America
from US$0.71
|
6,000
in stock
|
Buy Now | |
Future Electronics
from US$0.54
|
2,200
in stock
|
Buy Now | |
TE Store
from US$1.26
|
1,751
in stock
|
Buy Now | |
element14
from US$1.19
|
1,400
in stock
|
Buy Now | |
Distrelec
from US$1.26
|
440
in stock
|
Buy Now | |
Avnet Abacus
-
|
3,000
in stock
|
Buy Now | |
RS Americas
from US$1.17
|
-
|
Buy Now | |
Avnet Asia
from US$0.81
|
-
|
Buy Now | |
Boersig
from US$1.31
|
-
|
Buy Now | |
TTI Europe
from US$0.94
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Shell Plating Material | Nickel over Copper |
---|---|
Offset | 0mm |
Number of Ports | 1 |
Number of Positions | 4 |
Panel Ground Location | Right/Left |
Contact Mating Area Plating Material | Gold Flash over Palladium Nickel |
Contact Mating Area Plating Thickness | 29.92µin, .76µm |
Contact Current Rating (Max) | 1A |
Tail Length | .094in, 2.4mm |
PCB Thickness (Recommended) | 1mm, .039in |
Centerline (Pitch) | .098in, 2.5mm |
Housing Color | Black |
Housing Material | Thermoplastic |
Moisture Sensitivity Level | 5a |
UL Flammability Rating | UL 94V-0 |
Industry Standard | USB 2.0 |
Locating Posts | Without |
PCB Connector Seating | Flush |
PCB Mount Retention Type | Hold-Down |
Mounting Location | Top |
Panel Mount Feature Type | Flange |
Locking Feature | With |
Connector Mounting Type | Board Mount |
Circuit Application | Power & Signal |
Halogen Free | No |
Pick & Place Capable | No |
Packaging Quantity | 200 |
Packaging Method | Tape & Reel |
USB Version | 2.0 |
USB Type | B |
Ground Component Type | Ground Finger |
Integral Locking Latch | Without |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Cable-to-Board |
Connector Style | Receptacle |
Grounding Options | Panel Ground |
Size | Standard |
LED | Without |
Orientation | Vertical |
Product Type | Connector |
Termination Method to Printed Circuit Board | Reflow Solder |
Termination Method | Solder |
Contact Termination Type | Surface Mount |
Soldering Temperature (Max) | 260°C, 500°F |
Löttemperatur (max.) | 260°C |
Operating Temperature Range | 32 – 122°F, 0 – 50°C |
Mating Cycles (Max) | 1500 |
USB Connectors USB B Type V/T SMT Black 30u AU | Rapid Electronics |
USB CONN, 2.0 TYPE B, RCPT, 4P | Farnell |
1734517-1 - Usb B Type, V/T Smt, Black, 30U" Au Rohs Compliant: Yes |Amp Te Connectivity 1734517-1 | Newark Electronics |
Conn USB RCP 4 POS 2.5mm Solder ST SMD 4 Terminal 1 Port T/R | Avnet America |
USB B Type 4 Position Surface Mount Receptacle Connector | Future Electronics |
STD USB TYPE B, VERTICAL, SMT,GRD FINGER USB Adapter Type: B USB Version: 2.0 Connector Profile: Standard Connector & Housing Type: Receptacle Number of Ports: 1 B 2.0 Standard Receptacle | Usb Connector Type | Part Number: 1734517-1 | Internal Number: 1734517-1 | TE Connectivity | TE Store |
USB CONNECTOR, 2.0 TYPE B, RCPT, SMT | element14 |
Recept pcb smt vert USB type B | RS |
TE Connectivity USB Connector, Socket, USB-B 2.0, Straight, Positions - 4 | Distrelec |
Conn, Data, USB, Recept, 2.0, 4 Pos, 1 Port, Vert, B Ser, SMT, Gold/Nickel | TE Connectivity 1734517-1 | RS Americas |
USB 2.0 B 1X1 HORIZONTAL SMT | TTI Europe |
USB B Type, V/T SMT, Black, 30 | Power and Signal Group |
USB AND FIREWIRE CONNECTOR | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
USB Connector Type | USB Type B |
---|---|
USB Standard | USB 2.0 |
Gender | Receptacle |
No. of Positions | 4Ways |
Connector Mounting | PCB Mount |
Orientation | Vertical |
Contact Material | Phosphor Bronze |
Contact Plating | Gold over Palladium Nickel Contacts |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1734517-1?
Additional datasheets, footprints and schematics for 1734517-1 are listed on our Part Details page. You can also find images and similar parts to 1734517-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1734517-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1734517-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1734517-1 fall under?
The 1734517-1 is listed under Connectors > Audio & Video Connectors > USB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1734517-1 when available in the USB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1734517-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1734517-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1734517-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for 1734517-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1734517-1 often in real-time on the comparison pages.
What if I can't find stock of 1734517-1?
You can fill out our help required form which you can use to request a quote for 1734517-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.