Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.19
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.40
|
3,886
in stock
|
Buy Now | |
TE Store
from US$1.73
|
28,418
in stock
|
Buy Now | |
Rapid Electronics
from US$1.33
|
9,145
in stock
|
Buy Now | |
Chip One Stop
from US$1.42
|
8,740
in stock
|
Buy Now | |
Distrelec
from US$1.65
|
4,318
in stock
|
Buy Now | |
element14
from US$1.47
|
3,886
in stock
|
Buy Now | |
Newark Electronics
from US$1.88
|
15
in stock
|
Buy Now | |
RS
from US$1.99
|
-
|
Buy Now | |
Future Electronics
from US$1.30
|
-
|
Buy Now | |
Avnet America
from US$1.19
|
-
|
Buy Now | |
RS Americas
from US$2.04
|
-
|
Buy Now | |
Boersig
from US$1.27
|
-
|
Buy Now | |
Sager
from US$1.31
|
-
|
Buy Now |
Shell Plating Finish | Matte |
---|---|
Offset | 0mm |
Shell Plating Material | Tin over Nickel |
Number of Ports | 1 |
Number of Positions | 5 |
Contact Mating Area Plating Thickness | .76µm, 29.92µin |
Contact Current Rating (Max) | 1A |
Contact Mating Area Plating Material | Gold Flash over Palladium Nickel |
PCB Thickness (Recommended) | 1.6mm, .063in |
Tail Length | 2.85mm, .113in |
Centerline (Pitch) | .031in, .8mm |
Housing Color | Black |
Housing Material | PBT |
UL Flammability Rating | UL 94V-0 |
Industry Standard | USB 2.0 |
Test Identification (TID) | 60001201 |
Moisture Sensitivity Level | 1 |
Locking Feature | With |
Mounting Location | Top |
PCB Mount Retention Type | Straight Leg |
Connector Mounting Type | Board Mount |
Locating Posts | Without |
PCB Connector Seating | Flush |
Pick & Place Capable | No |
Circuit Application | Power & Signal |
Halogen Free | No |
Packaging Quantity | 95 |
Packaging Method | Tray |
USB Version | 2.0 |
Connector & Contact Terminates To | Printed Circuit Board |
Connector Style | Receptacle |
USB Type | B |
Orientation | Right Angle |
Product Type | Connector |
Integral Locking Latch | Without |
Size | Mini |
Connector System | Cable-to-Board |
Contact Termination Type | Through Hole |
Termination Method to Printed Circuit Board | Wave Solder |
Soldering Temperature (Max) | 240°C, 464°F |
Mating Cycles (Max) | 5000 |
Löttemperatur (max.) | 240°C |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
MINI USB, TYPE B, R/A, T/H USB Adapter Type: B USB Version: 2.0 Connector Profile: Mini Connector & Housing Type: Receptacle Number of Ports: 1 B 2.0 Mini Receptacle | Usb Connector Type | Part Number: 1734510-1 | Internal Number: 1734510-1 | TE Connectivity | TE Store |
USB Connectors MINI USB TYPE B R/A T/H | Rapid Electronics |
TE Connectivity USB Connector, Socket, Mini USB-B 2.0, Right Angle, Positions - 5 | Distrelec |
CONN, MINI USB TYPE B, RCPT, 5WAYS, THT | element14 |
Mini Usb Conn, 2.0 Type B, Rcpt, Th | Newark Electronics |
Mini USB B Type 30u'' A | Future Electronics |
Conn USB RCP 5 POS 0.8mm Solder RA Thru-Hole 5 Terminal 1 Port T/R | Avnet America |
MINI USB, TYPE B, R/A, T/H, USB Connectors | TE Connectivity 1734510-1 | RS Americas |
USB Connectors MINI USB, TYPE B, R/A, T/H | Sager |
Where can I find additional details, specifications and documents for a 1734510-1?
Additional datasheets, footprints and schematics for 1734510-1 are listed on our Part Details page. You can also find images and similar parts to 1734510-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1734510-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1734510-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1734510-1 fall under?
The 1734510-1 is listed under Connectors > Audio & Video Connectors > USB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1734510-1 when available in the USB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1734510-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1734510-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1734510-1 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, Distrelec and element14 have stock available or on a lead time for 1734510-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1734510-1 often in real-time on the comparison pages.
What if I can't find stock of 1734510-1?
You can fill out our help required form which you can use to request a quote for 1734510-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.