Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
LED Lightpipe Material | Copper Alloy |
---|---|
PCB Ground Tab Location | .171in, 4.35mm |
Modular Jack Latch Orientation | Standard - Latch Down |
LED Color (Bottom Left) | Green |
Connector Profile | Low |
Shield Plating Material | Tin |
LED Color (Bottom Right) | Yellow |
Port Matrix Configuration | 1 x 1 |
Status Indicator | LED |
PCB Mount Orientation | Right Angle |
Port Configuration | Single Port |
Keyed | No |
Connector Contact Density | Standard |
Number of Loaded Positions | 8 |
Number of PCB Ground Tabs | 2 |
Number of Positions | 8 |
Contact Mating Area Plating Material Thickness | 50µin, 1.27µm |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 1A |
Connector Product Type | Connector Assembly |
Contact Mating Area Plating Material | Gold |
PCB Thickness (Recommended) | .063in, 1.6mm |
PCB Tail Length | .087in, 2.2mm |
コネクタの高さ | 11.3mm |
Connector Height | 11.3mm, .445in |
Centerline (Pitch) | .04in, 1.02mm |
Mating Entry Location | Side |
Housing Material | PA 46 GF30 |
Housing Color | Black |
Performance Category | Cat 3 |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
Panel Mount Feature | Without |
Shielded | Yes |
Circuit Application | Signal |
Packaging Quantity | 1800 |
Packaging Method | Box & Tray, Tray |
実装方法 | Tray, Box & Tray |
Grounding Options | PCB Ground |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Modular Connector Style | Jack |
Connectors & Connector Components Type | Connector |
Ground Component Type | Grounding Clips |
Connector & Contact Terminates To | Printed Circuit Board |
Modular Jack & Plug Interface Type | RJ45 |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
Rj45,8P8C,w/Led,g/Y,50U |Amp Te Connectivity 1734509-4 | Newark Electronics |
RJ45,8P8C,W/LED,G/Y,50U | Avnet America |
Where can I find additional details, specifications and documents for a 1734509-4?
Additional datasheets, footprints and schematics for 1734509-4 are listed on our Part Details page. You can also find images and similar parts to 1734509-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1734509-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1734509-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1734509-4 fall under?
The 1734509-4 is listed under Connectors > Modular Jacks & Plugs > RJ45 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1734509-4 when available in the RJ45 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1734509-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1734509-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1734509-4 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 1734509-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1734509-4 often in real-time on the comparison pages.
What if I can't find stock of 1734509-4?
You can fill out our help required form which you can use to request a quote for 1734509-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.