Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Shield Plating Material | Tin |
---|---|
Modular Jack Latch Orientation | Standard - Latch Down |
PCB Ground Tab Location | .171in, 4.35mm |
LED Color (Bottom Right) | Yellow |
LED Color (Bottom Left) | Green |
Connector Profile | Low |
LED Lightpipe Material | Copper Alloy |
Number of Loaded Positions | 8 |
Connector Contact Density | Standard |
Status Indicator | LED |
Keyed | No |
PCB Mount Orientation | Right Angle |
Port Configuration | Single Port |
Number of Positions | 8 |
Port Matrix Configuration | 1 x 1 |
Number of PCB Ground Tabs | 2 |
Contact Mating Area Plating Material Thickness | 6µin, .15µm |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 1A |
Connector Product Type | Connector Assembly |
Connector Height | 11.3mm, .445in |
PCB Thickness (Recommended) | 1.6mm, .063in |
PCB Tail Length | .087in, 2.2mm |
コネクタの高さ | 11.3mm |
Mating Entry Location | Side |
Housing Material | PA 46 GF30 |
Centerline (Pitch) | 1.02mm, .04in |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Performance Category | Cat 3 |
Connector Mounting Type | Board Mount |
Panel Mount Feature | Without |
Circuit Application | Signal |
Shielded | Yes |
Packaging Method | Tray, Box & Tray |
実装方法 | Tray, Box & Tray |
Packaging Quantity | 1800 |
Grounding Options | PCB Ground |
Modular Connector Style | Jack |
Modular Jack & Plug Interface Type | RJ45 |
Connector & Contact Terminates To | Printed Circuit Board |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Connectors & Connector Components Type | Connector |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
Rj45,8P8C,w/Led,g/Y,6U |Amp Te Connectivity 1734509-1 | Newark Electronics |
Conn RJ-45 F 8 POS 2.03mm Solder RA Thru-Hole 12 Terminal 1 Port Tray Cat 3 | Avnet America |
RJ45,8P8C,W/LED,G/Y,6U | Farnell |
Where can I find additional details, specifications and documents for a 1734509-1?
Additional datasheets, footprints and schematics for 1734509-1 are listed on our Part Details page. You can also find images and similar parts to 1734509-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1734509-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1734509-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1734509-1 fall under?
The 1734509-1 is listed under Connectors > Modular Jacks & Plugs > RJ45 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1734509-1 when available in the RJ45 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1734509-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1734509-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1734509-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Farnell and Avnet Abacus have stock available or on a lead time for 1734509-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1734509-1 often in real-time on the comparison pages.
What if I can't find stock of 1734509-1?
You can fill out our help required form which you can use to request a quote for 1734509-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.