Options for Price Comparison
Distributor Statistics for 1734385-8
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -
Loading...
Loading Results for 1734385-8
Details for 1734385-8 by TE Connectivity
Connectors > Audio & Video Connectors > DVI Receptacles

1734385-8 by TE Connectivity

ATX POWER CONN.
Part Information
1734385-8 image
RoHS Compliant
ELV Compliant
Wave solder capable to 265°C
Status: Active
Product Code: 4422
Global Product Line: 009
GPL Description: Data and Devices
Specifications
Shell Plating Material:
Nickel
Preloaded:
Yes
Number of Positions:
4
Number of Ports:
1
Contact Mating Area Plating Material:
Tin
Contact Mating Area Plating Material Finish:
Matte
Contact Current Rating (Max):
9A
PCB Thickness (Min):
.065in, 1.6mm
Centerline (Pitch):
4.2mm, .16in
Housing Color:
Natural
Locating Posts:
Without
Connector Mounting Type:
Board Mount
Mounting Location:
Top
PCB Mount Retention Type:
Boardlock
Circuit Application:
Power & Signal
Comment:
One boardlock only.
Packaging Method:
Box & Tray, Tray
Product Category:
Connectors
Product Type:
Connector
Connector Style:
Receptacle
Connector Design:
Digital Visual Interface (DVI)
Orientation:
Vertical
Connector & Contact Terminates To:
Printed Circuit Board
Product Classification:
Connectors - Consumer Interconnects
Size:
Slim
Connector System:
Cable-to-Board
Contact Termination Type:
Through Hole
Termination Method:
Solder
Operating Temperature Range:
-25 – 85°C, -13 – 185°F
Alternate Descriptions
Power Connector Plug 4 Position Straight Through Hole Tray Avnet America
Similar Part