Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$0.12
|
-
|
Buy Now |
Shell Plating Material | Nickel |
---|---|
Preloaded | Yes |
Number of Positions | 4 |
Number of Ports | 1 |
Contact Mating Area Plating Material | Tin |
Contact Mating Area Plating Material Finish | Matte |
Contact Current Rating (Max) | 9A |
PCB Thickness (Min) | .065in, 1.6mm |
Centerline (Pitch) | 4.2mm, .16in |
Housing Color | Natural |
Locating Posts | Without |
Connector Mounting Type | Board Mount |
Mounting Location | Top |
PCB Mount Retention Type | Boardlock |
Circuit Application | Power & Signal |
Comment | One boardlock only. |
Packaging Method | Box & Tray, Tray |
Product Category | Connectors |
Product Type | Connector |
Connector Style | Receptacle |
Connector Design | Digital Visual Interface (DVI) |
Orientation | Vertical |
Connector & Contact Terminates To | Printed Circuit Board |
Product Classification | Connectors - Consumer Interconnects |
Size | Slim |
Connector System | Cable-to-Board |
Contact Termination Type | Through Hole |
Termination Method | Solder |
Operating Temperature Range | -25 – 85°C, -13 – 185°F |
Power Connector Plug 4 Position Straight Through Hole Tray | Avnet America |
Where can I find additional details, specifications and documents for a 1734385-6?
Additional datasheets, footprints and schematics for 1734385-6 are listed on our Part Details page. You can also find images and similar parts to 1734385-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1734385-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1734385-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1734385-6 fall under?
The 1734385-6 is listed under Connectors > Audio & Video Connectors > DVI Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1734385-6 when available in the DVI Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1734385-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1734385-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1734385-6 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 1734385-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1734385-6 often in real-time on the comparison pages.
What if I can't find stock of 1734385-6?
You can fill out our help required form which you can use to request a quote for 1734385-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.