Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
PCB Retention Feature Material | Brass |
---|---|
Connector Profile | High |
Beschichtungsmaterial der PCB-Arretierung | Tin-Copper over Nickel |
PCB Retention Feature Plating Material | Tin-Copper over Nickel |
Board-to-Board Configuration | Right Angle |
Number of Positions | 80 |
PCB Mount Orientation | Right Angle |
Stackable | No |
Number of Rows | 4 |
Contact Shape & Form | Square |
Contact Type | Pin |
Contact Mating Area Plating Material | Gold Flash |
PCB Contact Termination Area Plating Material | Tin |
PCB Contact Termination Area Plating Material Thickness | 3.8µm, 149.606µin |
Contact Mating Area Plating Material Thickness | .05µm, 1.9685µin |
Contact Base Material | Phosphor Bronze |
Contact Current Rating (Max) | 1A |
PCB Contact Termination Area Plating Material Finish | Matte |
Contact Mating Area Plating Material Finish | Matte |
Contact Layout | Matrix |
Connector Height | .863814in, 21.98mm |
PCB Thickness (Recommended) | .05in |
Row-to-Row Spacing | 1.9mm, .07467in |
コネクタの高さ | 21.98mm |
Insulation Resistance | 4MΩ |
Dielectric Withstanding Voltage (Max) | 750VAC |
Operating Voltage | 250VAC |
Housing Material | Matte |
Centerline (Pitch) | 1.27mm, .05in |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention Type | Retention Leg, Boardlock |
Mating Alignment Type | Polarized |
PCB Mount Alignment | Without |
Mating Alignment | With |
PCB Mount Retention | With |
Connector Mounting Type | Board Mount |
Assembly Process Feature | None |
Circuit Application | Signal |
Comment | Extended Height, Reverse Interface. |
Packaging Method | Tray |
実装方法 | Tray |
Packaging Quantity | 16 |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Board-to-Board |
PCB Connector Assembly Type | PCB Mount Header |
Termination Post & Tail Length | 3.1mm, .122in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
High Temperature Compatible | Yes |
Conn SCSI PL 80 POS 1.27mm Solder RA Thru-Hole 1Port | Avnet America |
Special Order: CHAMP .050 HIGH RISE, REVERSED PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Right Angle Connector System: Board-to-Board Number of Positions: 80 Centerline (Pitch): 1.27 mm PCB Mount Header Right Angle Board-to-Board 80 | PCB Header & Receptacle | Part Number: 1734375-1 | Internal Number: 1734375-1 | 1.27 mm | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1734375-1?
Additional datasheets, footprints and schematics for 1734375-1 are listed on our Part Details page. You can also find images and similar parts to 1734375-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1734375-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1734375-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1734375-1 fall under?
The 1734375-1 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1734375-1 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1734375-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1734375-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1734375-1 have stock available?
Authorised distributors including Avnet America and TE Store have stock available or on a lead time for 1734375-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1734375-1 often in real-time on the comparison pages.
What if I can't find stock of 1734375-1?
You can fill out our help required form which you can use to request a quote for 1734375-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.