Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.65
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.49
|
48
in stock
|
Buy Now | |
Rapid Electronics
from US$1.20
|
15,200
in stock
|
Buy Now | |
element14
from US$1.31
|
7,416
in stock
|
Buy Now | |
Farnell
from US$1.19
|
7,416
in stock
|
Buy Now | |
Distrelec
from US$1.16
|
3,054
in stock
|
Buy Now | |
Future Electronics
from US$0.89
|
290
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.20
|
72
in stock
|
Buy Now | |
Chip One Stop
from US$1.26
|
62
in stock
|
Buy Now | |
Newark Electronics
from US$0.98
|
30
in stock
|
Buy Now | |
Avnet Abacus
-
|
12,200
in stock
|
Buy Now | |
Avnet America
from US$1.08
|
-
|
Buy Now | |
RS Americas
from US$1.58
|
-
|
Buy Now | |
Boersig
from US$0.91
|
-
|
Buy Now | |
TTI Europe
from US$0.65
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Shell Plating Material | Nickel |
---|---|
Number of Positions | 4 |
Number of Ports | 1 |
Contact Mating Area Plating Material | Gold Flash over Palladium Nickel |
Contact Mating Area Plating Thickness | .76µm, 29.92µin |
Contact Current Rating (Max) | 1A |
Tail Length | 2mm, .079in |
PCB Thickness (Recommended) | .039in, 1mm |
Centerline (Pitch) | .098in, 2.5mm |
Housing Color | Black |
Housing Material | Nylon 6T GF REGRIND |
Test Identification (TID) | 60000066 |
Moisture Sensitivity Level | 5a |
Industry Standard | USB 2.0 |
UL Flammability Rating | UL 94V-0 |
PCB Connector Seating | Offset |
Locking Feature | Without |
Locating Posts | With |
PCB Mount Retention Type | SMT Hold-Down |
Mounting Location | Top |
Connector Mounting Type | Board Mount |
Pick & Place Capable | Yes |
Halogen Free | No |
Circuit Application | Power & Signal |
Pick and Place | Without Pick and Place Cover |
Packaging Quantity | 100 |
Packaging Method | Box & Tray, Tray |
USB Type | B |
Size | Standard |
Connector System | Cable-to-Board |
USB Version | 2.0 |
LED | Without |
Product Type | Connector |
Connector & Contact Terminates To | Printed Circuit Board |
Integral Locking Latch | Without |
Connector Style | Receptacle |
Orientation | Right Angle |
Termination Method | Solder |
Contact Termination Type | Surface Mount |
Termination Method to Printed Circuit Board | Reflow Solder |
Soldering Temperature (Max) | 500°F, 260°C |
Operating Temperature Range | 0 – 50°C, 32 – 122°F |
Mating Cycles (Max) | 1500 |
Löttemperatur (max.) | 260°C |
USB Connectors B Blk 4pos R/A SMT 30u | Rapid Electronics |
USB, 2.0 TYPE B, RECEPTACLE, SMT | element14 |
TE Connectivity USB Connector, Socket, USB-B 2.0, Right Angle, Positions - 4 | Distrelec |
4 Position Single Port Solder Type B Version 2.0 Surface Mount USB | Future Electronics |
Socket | Transfer Multisort Elektronik |
Usb, 2.0 Type B, Receptacle, Th | Newark Electronics |
Conn USB RCP 4 POS Solder RA SMD 4 Terminal 1 Port Tray | Avnet Abacus |
STD USB TYPE B, R/A, SMT, USB Connectors | TE Connectivity 1734346-1 | RS Americas |
"USB B ,Blk,30"",4pos,R/A, SMT" | Boersig |
USB 2.0 B 1X1 HORIZONTAL SMT | TTI Europe |
USB AND FIREWIRE CONNECTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 1734346-1?
Additional datasheets, footprints and schematics for 1734346-1 are listed on our Part Details page. You can also find images and similar parts to 1734346-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1734346-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1734346-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1734346-1 fall under?
The 1734346-1 is listed under Connectors > Audio & Video Connectors > USB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1734346-1 when available in the USB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1734346-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1734346-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1734346-1 have stock available?
Authorised distributors including Rapid Electronics, element14, Farnell, Distrelec and Future Electronics have stock available or on a lead time for 1734346-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1734346-1 often in real-time on the comparison pages.
What if I can't find stock of 1734346-1?
You can fill out our help required form which you can use to request a quote for 1734346-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.