Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.88
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.94
|
1,139
in stock
|
Buy Now | |
TE Store
from US$1.54
|
7,370
in stock
|
Buy Now | |
Newark Electronics
from US$1.76
|
1,139
in stock
|
Buy Now | |
element14
from US$0.95
|
1,139
in stock
|
Buy Now | |
Future Electronics
from US$0.88
|
-
|
Buy Now | |
Avnet America
from US$0.94
|
-
|
Buy Now | |
RS Americas
from US$1.44
|
-
|
Buy Now | |
Avnet Asia
from US$1.01
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Offset | 0mm |
---|---|
Shell Plating Material | Nickel |
Number of Ports | 1 |
Number of Positions | 5 |
Contact Mating Area Plating Thickness | 29.92µin, .76µm |
Contact Mating Area Plating Material | Gold Flash over Palladium Nickel |
Contact Current Rating (Max) | 1A |
PCB Thickness (Recommended) | .062in, 1.57mm |
Tail Length | .045in, 1.15mm |
Housing Color | Black |
Centerline (Pitch) | .031in, .8mm |
Housing Material | PA 9T |
UL Flammability Rating | UL 94V-0 |
Moisture Sensitivity Level | 1 |
Industry Standard | USB 2.0 |
PCB Mount Retention Type | SMT Hold-Down |
Connector Mounting Type | Board Mount |
Locking Feature | With |
Locating Posts | With |
Mounting Location | Top |
PCB Connector Seating | Flush |
Pick & Place Capable | No |
Halogen Free | No |
Circuit Application | Power & Signal |
Packaging Quantity | 700 |
Packaging Method | Tape & Reel |
LED | Without |
USB Version | 2.0 |
Product Type | Connector |
Connector & Contact Terminates To | Printed Circuit Board |
Integral Locking Latch | Without |
Size | Mini |
Orientation | Right Angle |
Connector Style | Receptacle |
Connector System | Cable-to-Board |
USB Type | A |
Contact Termination Type | Surface Mount |
Termination Method | Solder |
Termination Method to Printed Circuit Board | Reflow Solder |
Soldering Temperature (Max) | 500°F, 260°C |
Löttemperatur (max.) | 260°C |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
Mating Cycles (Max) | 5000 |
MINI USB, TYPE A, R/A, SMT USB Adapter Type: A USB Version: 2.0 Connector Profile: Mini Connector & Housing Type: Receptacle Number of Ports: 1 A 2.0 Mini Receptacle | Usb Connector Type | Part Number: 1734327-2 | Internal Number: 1734327-2 | TE Connectivity | TE Store |
Mini Usb Conn, 2.0 Type A, R/A Rcpt, 5P Rohs Compliant: Yes |Amp Te Connectivity 1734327-2 | Newark Electronics |
MINI USB CONN, 2.0 TYPE A, R/A RCPT, 5P | element14 |
USB - Mini A 2.0 Receptacle 5 Position Right Angle Surface Mount Connector | Future Electronics |
Conn USB RCP 5 POS 0.8mm Solder RA SMD 5 Terminal 1 Port T/R | Avnet America |
MINI USB, TYPE A, R/A, SMT, USB Connectors | TE Connectivity 1734327-2 | RS Americas |
Where can I find additional details, specifications and documents for a 1734327-2?
Additional datasheets, footprints and schematics for 1734327-2 are listed on our Part Details page. You can also find images and similar parts to 1734327-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1734327-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1734327-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1734327-2 fall under?
The 1734327-2 is listed under Connectors > Audio & Video Connectors > USB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1734327-2 when available in the USB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1734327-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1734327-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1734327-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for 1734327-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1734327-2 often in real-time on the comparison pages.
What if I can't find stock of 1734327-2?
You can fill out our help required form which you can use to request a quote for 1734327-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.