1734324-7

Connectors

> Modular Jacks & Plugs

> RJ45 Connectors

distributor space
Organise Price Comparison Results by
Distributor Statistics for 1734324-7
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 1734324-7
Series Information for 1734324-7 - TE Connectivity
  • Status: Active
  • Product Code: 7290
  • Global Product Line: 073
  • GPL Description: Data and Devices

Description

RJ45,8P8C,w/ G,Y LED,shieled,dip,30u" Au

Specifications

Connector Profile:
Standard
Shield Material:
Brass
LED Color (Bottom Right):
Green
LED Color (Bottom Left):
Yellow
Modular Jack Latch Orientation:
Standard - Latch Down
Shield Plating Material:
Nickel
Status Indicator:
LED
PCB Mount Orientation:
Right Angle
Port Configuration:
Single Port
Port Matrix Configuration:
1 x 1
Keyed:
No
Connector Contact Density:
Standard
Number of Loaded Positions:
8
Number of Positions:
8
Number of PCB Ground Tabs:
6
Contact Base Material:
Phosphor Bronze
Contact Mating Area Plating Material Thickness:
30µin, .76µm
Contact Mating Area Plating Material:
Gold
端子の下地めっきの材料:
Nickel
PCB Contact Termination Area Plating Material:
Gold Flash
Contact Current Rating (Max):
1A
Contact Underplating Material:
Nickel
Connector Product Type:
Connector Assembly
PCB Thickness (Recommended):
.063in, 1.6mm
PCB Tail Length:
.087in, 2.2mm
コネクタの高さ:
11.3mm
Connector Height:
11.3mm, .445in
Centerline (Pitch):
1.02mm, .04in
Housing Material:
PA 46 GF30
Mating Entry Location:
Side
Housing Color:
Black
Performance Category:
Cat 3
UL Flammability Rating:
UL 94V-0
Panel Mount Feature:
Without
Connector Mounting Type:
Panel
Shielded:
Yes
Circuit Application:
Signal
Packaging Quantity:
90
Packaging Method:
Box & Tray, Tray
実装方法:
Tray, Box & Tray
Connector & Contact Terminates To:
Printed Circuit Board
Connectors & Connector Components Type:
Connector
Modular Jacks & Plugs Products:
RJ Type Jacks & Plugs
Grounding Options:
PCB Ground
Modular Jack & Plug Interface Type:
RJ45
Modular Connector Style:
Jack
Termination Method to Printed Circuit Board:
Through Hole - Solder
Operating Temperature Range:
-40 – 185°F, -40 – 85°C

Compatibility

  • Compatible Parts: 188729-1, 1820802-1
  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Wave solder capable to 265°C

Alternate Descriptions

Newark Electronics
RJ45,8P8C,W/ G,Y LED,SHIELED,DIP,30U" AU
Avnet America
Conn RJ-45 F 8 POS 2.54mm Solder RA Thru-Hole 12 Terminal 1 Port Tray Cat 3
Avnet Europe
Conn RJ-45 F 8 POS 2.54mm Solder RA Thru-Hole 12 Terminal 1 Port Tray Cat 3