Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.03
Connector Profile | Standard |
---|---|
LED Color (Bottom Left) | Green |
Modular Jack Latch Orientation | Standard - Latch Down |
Shield Material | Brass |
Shield Plating Material | Nickel |
LED Color (Bottom Right) | Yellow |
Status Indicator | LED |
PCB Mount Orientation | Right Angle |
Port Configuration | Single Port |
Number of Loaded Positions | 8 |
Port Matrix Configuration | 1 x 1 |
Number of Positions | 8 |
Keyed | No |
Connector Contact Density | Standard |
Number of PCB Ground Tabs | 6 |
Contact Mating Area Plating Material | Gold |
Contact Underplating Material | Nickel |
Contact Base Material | Phosphor Bronze |
Connector Product Type | Connector Assembly |
Contact Current Rating (Max) | 1A |
Contact Mating Area Plating Material Thickness | 30µin, .76µm |
端子の下地めっきの材料 | Nickel |
PCB Contact Termination Area Plating Material | Gold Flash |
PCB Tail Length | .087in, 2.2mm |
Connector Height | .445in, 11.3mm |
PCB Thickness (Recommended) | 1.6mm, .063in |
コネクタの高さ | 11.3mm |
Mating Entry Location | Side |
Housing Material | PA 46 GF30 |
Centerline (Pitch) | .04in, 1.02mm |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Performance Category | Cat 3 |
Connector Mounting Type | Panel |
Panel Mount Feature | Without |
Shielded | Yes |
Circuit Application | Signal |
Packaging Method | Box & Tray, Package |
Packaging Quantity | 90 |
実装方法 | Box & Tray, Package |
Grounding Options | PCB Ground |
Connectors & Connector Components Type | Connector |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Connector & Contact Terminates To | Printed Circuit Board |
Modular Connector Style | Jack |
Modular Jack & Plug Interface Type | RJ45 |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
RJ45,8P8C,w/ Y,G LED,shieled,dip,30u Au Modular Jack & Plug Interface Type: RJ45 Port Configuration: Single Port Port Matrix Configuration: 1 x 1 Modular Jacks & Plugs Products: RJ Type Jacks & Plugs Connector Contact Density: Standard RJ45 Single Port 1 x 1 RJ Type Jacks & Plugs | Rj45 Connector | Part Number: 1734324-3 | Internal Number: 1734324-3 | TE Connectivity | TE Store |
Rj45,8P8C,w/ Y,g Led,shieled,dip,30U" Au |Te Connectivity 1734324-3 | Newark Electronics |
Conn RJ-45 F 8 POS 2.54mm Solder RA Thru-Hole 12 Terminal 1 Port Tray | Avnet America |
RJ45,8P8C, w/ Y, G LED, shieled, dip,30uInch Au, RJ45 Connectors | TE Connectivity 1734324-3 | RS Americas |
RJ45,8P8C,W/ Y,G LED,SHIELED,DIP,30U AU | Farnell |
Where can I find additional details, specifications and documents for a 1734324-3?
Additional datasheets, footprints and schematics for 1734324-3 are listed on our Part Details page. You can also find images and similar parts to 1734324-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1734324-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1734324-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1734324-3 fall under?
The 1734324-3 is listed under Connectors > Modular Jacks & Plugs > RJ45 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1734324-3 when available in the RJ45 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1734324-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1734324-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1734324-3 have stock available?
Authorised distributors including TE Store, Chip One Stop, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 1734324-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1734324-3 often in real-time on the comparison pages.
What if I can't find stock of 1734324-3?
You can fill out our help required form which you can use to request a quote for 1734324-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.