Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.09
Distributor | Stock | ||
---|---|---|---|
Newark
from US$2.24
|
No stock
|
Buy Now | |
Chip One Stop
from US$1.09
|
3,797
in stock
|
Buy Now | |
Rapid Electronics
from US$2.61
|
1,592
in stock
|
Buy Now | |
Avnet America
from US$2.10
|
-
|
Buy Now | |
RS Americas
from US$3.29
|
-
|
Buy Now | |
Boersig
from US$2.70
|
-
|
Buy Now | |
TE Store
from US$4.29
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Front Shell Plating Material | Nickel over Copper |
---|---|
Backshell Plating Material | Nickel over Copper |
Number of Ports | 1 |
Number of Positions | 6 |
Contact Current Rating (Max) | 1.5A |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Thickness | 29.92µin, .76µm |
PCB Thickness (Min) | 2.1mm, .083in |
Tail Length | .125in, 3.18mm |
Housing Color | Black |
Centerline (Pitch) | 2mm, .078in |
Connector Mounting Type | Board Mount |
Mounting Location | Top |
PCB Mount Retention Type | Kinked Legs |
Locating Posts | Without |
Circuit Application | Signal |
Assembly Process Feature | None |
Packaging Method | Tray, Box & Tray |
Connector System | Cable-to-Board |
Orientation | Vertical |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Connector |
Connector Style | Receptacle |
Product Classification | Connectors - Consumer Interconnects |
Product Category | Connectors - Input/Output |
Size | Standard |
Contact Termination Type | Through Hole |
Termination Method | Solder |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
IEEE 1394 RCPT 6P V/T DIP H 3.18 | Rapid Electronics |
Ieee 1394, Rcpt, 6P, V/T, Dip, H 3.18 |Te Connectivity 1734290-2 | Newark Electronics |
Conn IEEE 1394 RCP 6 POS 2mm Solder ST Thru-Hole 6 Terminal 1 Port Tray | Avnet America |
IEEE 1394, RCPT, 6P, V/T, DIP, H 3.18, IEEE 1394 Connectors | TE Connectivity 1734290-2 | RS Americas |
Special Order: IEEE 1394, RCPT, 6P, V/T, DIP, H 3.18 Connector & Housing Type: Receptacle Connector Profile: Standard Connector System: Cable-to-Board Number of Positions: 6 Number of Ports: 1 Receptacle Standard Cable-to-Board 6 | Ieee 1394 | Part Number: 1734290-2 | Internal Number: 1734290-2 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1734290-2?
Additional datasheets, footprints and schematics for 1734290-2 are listed on our Part Details page. You can also find images and similar parts to 1734290-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1734290-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1734290-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1734290-2 fall under?
The 1734290-2 is listed under Connectors > Audio & Video Connectors > IEEE 1394 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1734290-2 when available in the IEEE 1394 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1734290-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1734290-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1734290-2 have stock available?
Authorised distributors including Chip One Stop, Rapid Electronics, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 1734290-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1734290-2 often in real-time on the comparison pages.
What if I can't find stock of 1734290-2?
You can fill out our help required form which you can use to request a quote for 1734290-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.