Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 7 |
---|---|
Connector Contact Load Condition | Fully Loaded |
Number of Rows | 1 |
PCB Mount Orientation | Vertical |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material Thickness | 50µin, 1.27µm |
PCB Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 3A |
Contact Type | Pin |
Contact Mating Area Plating Material Finish | Matte |
Contact Mating Area Plating Material | Nickel |
Contact Layout | Inline |
Contact Retention Within Housing | Without |
PCB Contact Termination Area Plating Material Thickness | 100µin, 2.54µm |
PCB Contact Termination Area Plating Material Finish | Matte |
Connector Length | .553in, 14.04mm |
Connector Width | 4.25mm, .167in |
Connector Height | 4.75mm, .187in |
コネクタの高さ | 4.75mm |
Wire Size | 32 – 26AWG |
Operating Voltage | 125VDC, 125VAC |
Housing Color | Natural |
Centerline (Pitch) | 1.25mm, .049in |
Housing Material | High Temperature Thermoplastic |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | With |
Strain Relief | Without |
Mating Retention | Without |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
PCB Mount Retention Type | Solder Peg |
Circuit Application | Signal |
Packaging Method | Reel |
Packaging Reel Diameter | 24 mm |
Packaging Quantity | 1000 |
実装方法 | Reel |
Header Type | Partially Shrouded |
Sealable | No |
Connector System | Wire-to-Board |
PCB Connector Assembly Type | PCB Mount Header |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Wire & Cable | Crimp |
Termination Method to Printed Circuit Board | Surface Mount |
Terminations per Post (Max) | 3 |
Operating Temperature Range | -13 – 185°F, -25 – 85°C |
1.25 WTB HDR SMT, 7 POS Amp Hpi 1.25 Mm Header | Part Number: 1734260-7 | Internal Number: 1734260-7 | TE Connectivity | TE Store |
1.25 Wtb Hdr Smt, 7 Pos |Te Connectivity 1734260-7 | Newark Electronics |
Conn High Performance Interconnect HDR 7 POS 1.25mm Solder ST SMD T/R | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1734260-7?
Additional datasheets, footprints and schematics for 1734260-7 are listed on our Part Details page. You can also find images and similar parts to 1734260-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1734260-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1734260-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1734260-7 fall under?
The 1734260-7 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1734260-7 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1734260-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 1734260-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1734260-7 have stock available?
Authorised distributors including TE Store, Newark Electronics and Avnet Abacus have stock available or on a lead time for 1734260-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1734260-7 often in real-time on the comparison pages.
What if I can't find stock of 1734260-7?
You can fill out our help required form which you can use to request a quote for 1734260-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.