1734260-2 PCB Connectors by TE Connectivity

1.25 WTB HDR SMT, 2 POS

Status: Active
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.46


Distributor Starting From Stock
Logo for Powell Electronics Powell Electronics US$0.52
102,000
Buy Now
Logo for Avnet America Avnet America US$0.46
12,000
Buy Now
Logo for Newark Electronics Newark Electronics US$0.57
49
Buy Now
Logo for element14 element14 US$0.49
49
Buy Now
Logo for Future Electronics Future Electronics US$0.46
-
Buy Now
Logo for RS Americas RS Americas US$0.70
-
Buy Now
Logo for Avnet Asia Avnet Asia US$0.50
-
Buy Now
Logo for TE Store TE Store US$0.91
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Connector Contact Load Condition Fully Loaded
Number of Rows 1
Number of Positions 2
PCB Mount Orientation Vertical
PCB Contact Termination Area Plating Material Tin
Contact Type Pin
PCB Contact Termination Area Plating Material Thickness 2.54µm, 100µin
Contact Mating Area Plating Material Finish Matte
Contact Retention Within Housing Without
Contact Layout Inline
Contact Mating Area Plating Material Thickness 1.27µm, 50µin
Contact Base Material Phosphor Bronze
PCB Contact Termination Area Plating Material Finish Matte
Contact Mating Area Plating Material Nickel
Contact Current Rating (Max) 3A
コネクタの高さ 4.75mm
Connector Width .167in, 4.25mm
Connector Length .3067in, 7.79mm
Connector Height 4.75mm, .187in
Wire Size 32 – 26AWG
Operating Voltage 125VDC, 125VAC
Centerline (Pitch) .049in, 1.25mm
Housing Color Natural
Housing Material High Temperature Thermoplastic
UL Flammability Rating UL 94V-0
Strain Relief Without
PCB Mount Retention With
Connector Mounting Type Board Mount
Mating Retention Without
PCB Mount Alignment Without
PCB Mount Retention Type Solder Peg
Circuit Application Signal
Packaging Method Reel
実装方法 Reel
Packaging Reel Diameter 24 mm
Packaging Quantity 1000
Sealable No
Header Type Partially Shrouded
Connector & Contact Terminates To Printed Circuit Board
Connector System Wire-to-Board
PCB Connector Assembly Type PCB Mount Header
Termination Method to Wire & Cable Crimp
Termination Method to Printed Circuit Board Surface Mount
Terminations per Post (Max) 3
Operating Temperature Range -25 – 85°C, -13 – 185°F


Alternative Descriptions

Conn High Performance Interconnect HDR 2 POS 1.25mm Solder ST SMD T/R | Avnet America
Wtb Conn, Header, 2Pos, 1Row, 1.25Mm | Newark Electronics
WTB CONN, HEADER, 2POS, 1ROW, 1.25MM | element14
2 Position 2.54mm Vertical Surface Mount Header | Future Electronics
1.25 WTB HDR SMT, 2 POS, PCB Headers and Receptacles | TE Connectivity 1734260-2 | RS Americas
1.25 WTB HDR SMT, 2 POS Amp Hpi 1.25 Mm Header | Part Number: 1734260-2 | Internal Number: 1734260-2 | TE Connectivity | TE Store


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1734260-2?

Additional datasheets, footprints and schematics for 1734260-2 are listed on our Part Details page. You can also find images and similar parts to 1734260-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1734260-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1734260-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1734260-2 fall under?

The 1734260-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 1734260-2 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1734260-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 1734260-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1734260-2 have stock available?

Authorised distributors including Powell Electronics, Avnet America, Newark Electronics, element14 and Farnell have stock available or on a lead time for 1734260-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1734260-2 often in real-time on the comparison pages.

What if I can't find stock of 1734260-2?

You can fill out our help required form which you can use to request a quote for 1734260-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay