Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.73
Connector Profile | Standard |
---|---|
Beschichtungsmaterial der PCB-Arretierung | Tin-Copper over Nickel |
PCB Retention Feature Plating Material | Tin-Copper over Nickel |
PCB Retention Feature Material | Brass |
Number of Rows | 4 |
PCB Mount Orientation | Vertical |
Board-to-Board Configuration | Vertical |
Number of Positions | 40 |
Stackable | No |
PCB Contact Termination Area Plating Material | Tin |
Contact Type | Socket |
Contact Mating Area Plating Material Finish | Matte |
Contact Current Rating (Max) | 1A |
Contact Mating Area Plating Material Thickness | 30µin |
PCB Contact Termination Area Plating Material Thickness | 3.8µm, 149.606µin |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material Finish | Matte |
Contact Layout | Matrix |
Contact Mating Area Plating Material | Gold Flash |
コネクタの高さ | 10mm |
Connector Height | 10mm, .393in |
Dielectric Withstanding Voltage (Max) | 750VAC |
Operating Voltage | 250VAC |
Insulation Resistance | 4MΩ |
Centerline (Pitch) | .05in, 1.27mm |
Housing Material | Matte |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Mating Alignment Type | Polarized |
Connector Mounting Type | Board Mount |
PCB Mount Alignment Type | Locating Posts |
PCB Mount Retention Type | Boardlock, Retention Leg |
PCB Mount Retention | With |
PCB Mount Alignment | With |
Mating Alignment | With |
Circuit Application | Signal |
Assembly Process Feature | None |
実装方法 | Tube |
Packaging Method | Tube |
Packaging Quantity | 54 |
PCB Connector Assembly Type | PCB Mount Receptacle |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Board-to-Board |
Sealable | No |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 2.54mm, .1in |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
Champ050 series,40pos,Au over PdNi PCB Connector Assembly Type: PCB Mount Receptacle PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 40 Centerline (Pitch): 1.27 mm PCB Mount Receptacle Vertical Board-to-Board 40 | PCB Header & Receptacle | Part Number: 1734101-4 | Internal Number: 1734101-4 | 1.27 mm | TE Connectivity | TE Store |
1734101-4 - Champ050 Series,40Pos,au Over Pdni Rohs Compliant: Yes |Amp Te Connectivity 1734101-4 | Newark Electronics |
Conn SCSI RCP 40 POS 2.54mm Solder ST Thru-Hole 40 Terminal 1 Port | Avnet America |
Series I 40 Position 1.27 mm Pitch Vertical Receptacle - Through Hole | Future Electronics |
Champ050 series,40pos, Au over PdNi, PCB Headers and Receptacles | TE Connectivity 1734101-4 | RS Americas |
Where can I find additional details, specifications and documents for a 1734101-4?
Additional datasheets, footprints and schematics for 1734101-4 are listed on our Part Details page. You can also find images and similar parts to 1734101-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1734101-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1734101-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1734101-4 fall under?
The 1734101-4 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1734101-4 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1734101-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1734101-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1734101-4 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, Future Electronics and RS Americas have stock available or on a lead time for 1734101-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1734101-4 often in real-time on the comparison pages.
What if I can't find stock of 1734101-4?
You can fill out our help required form which you can use to request a quote for 1734101-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.