Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
PCB Retention Feature Material | Brass |
---|---|
Connector Profile | Standard |
PCB Retention Feature Plating Material | Tin-Copper over Nickel |
Beschichtungsmaterial der PCB-Arretierung | Tin-Copper over Nickel |
PCB Mount Orientation | Vertical |
Stackable | No |
Number of Positions | 30 |
Number of Rows | 4 |
Board-to-Board Configuration | Vertical |
PCB Contact Termination Area Plating Material Thickness | 149.9997µin, 3.81µm |
Contact Current Rating (Max) | 1A |
Contact Mating Area Plating Material Finish | Matte |
Contact Mating Area Plating Material Thickness | .76µm, 30µin |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Gold Flash |
Contact Shape & Form | Square |
Contact Type | Pin |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material Finish | Matte |
Contact Layout | Matrix |
Row-to-Row Spacing | 1.904mm, .0748in |
PCB Thickness (Recommended) | .76in, .8 – 1.6mm |
Insulation Resistance | 4MΩ |
Operating Voltage | 250VAC |
Dielectric Withstanding Voltage (Max) | 750VAC |
Centerline (Pitch) | 1.27mm, .05in |
Housing Material | Matte |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention Type | Boardlock, Retention Leg |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | With |
Mating Alignment Type | Guide Post |
Mating Alignment | With |
PCB Mount Alignment Type | Locating Posts |
PCB Mount Retention | With |
Circuit Application | Signal |
Assembly Process Feature | None |
Packaging Quantity | 54 |
実装方法 | Tube |
Packaging Method | Tube |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Header |
Connector System | Board-to-Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | .1in, 2.54mm |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Champ050 Series,30Pos,30U"au |Te Connectivity 1734100-3 | Newark Electronics |
CHAMP050 SERIES,30POS,30U AU | Avnet America |
Where can I find additional details, specifications and documents for a 1734100-3?
Additional datasheets, footprints and schematics for 1734100-3 are listed on our Part Details page. You can also find images and similar parts to 1734100-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1734100-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1734100-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1734100-3 fall under?
The 1734100-3 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1734100-3 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1734100-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1734100-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1734100-3 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 1734100-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1734100-3 often in real-time on the comparison pages.
What if I can't find stock of 1734100-3?
You can fill out our help required form which you can use to request a quote for 1734100-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.