Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Profile | Standard |
---|---|
PCB Retention Feature Plating Material | Tin-Copper over Nickel |
PCB Retention Feature Material | Brass |
Beschichtungsmaterial der PCB-Arretierung | Tin-Copper over Nickel |
Number of Positions | 20 |
Number of Rows | 4 |
Stackable | No |
Board-to-Board Configuration | Vertical |
PCB Mount Orientation | Vertical |
PCB Contact Termination Area Plating Material Thickness | 3.81µm, 149.9997µin |
Contact Type | Pin |
Contact Mating Area Plating Material Thickness | 30µin |
Contact Mating Area Plating Material | Gold Flash |
Contact Shape & Form | Square |
Contact Current Rating (Max) | 1A |
Contact Mating Area Plating Material Finish | Matte |
PCB Contact Termination Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material Finish | Matte |
Contact Layout | Matrix |
Operating Voltage | 250VAC |
Dielectric Withstanding Voltage (Max) | 750VAC |
Insulation Resistance | 4MΩ |
Housing Material | Matte |
Centerline (Pitch) | 1.27mm, .05in |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
PCB Mount Retention Type | Boardlock, Retention Leg |
PCB Mount Alignment Type | Locating Posts |
PCB Mount Retention | With |
Mating Alignment Type | Guide Post |
PCB Mount Alignment | With |
Mating Alignment | With |
Circuit Application | Signal |
Assembly Process Feature | None |
Packaging Quantity | 96 |
Packaging Method | Tray |
実装方法 | Tray |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Header |
Header Type | Standard |
Connector System | Board-to-Board |
Termination Post & Tail Length | .125in, 3.17mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Champ050 Series,20Pos,30U"au |Te Connectivity 1734100-2 | Newark Electronics |
Conn SCSI PL 20 POS 1.27mm Solder ST Thru-Hole 20 Terminal 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a 1734100-2?
Additional datasheets, footprints and schematics for 1734100-2 are listed on our Part Details page. You can also find images and similar parts to 1734100-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1734100-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1734100-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1734100-2 fall under?
The 1734100-2 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1734100-2 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1734100-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1734100-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1734100-2 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 1734100-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1734100-2 often in real-time on the comparison pages.
What if I can't find stock of 1734100-2?
You can fill out our help required form which you can use to request a quote for 1734100-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.