Connector Profile | Standard |
---|---|
PCB Retention Feature Plating Material | Tin-Copper over Nickel |
Beschichtungsmaterial der PCB-Arretierung | Tin-Copper over Nickel |
PCB Retention Feature Material | Brass |
PCB Mount Orientation | Right Angle |
Number of Positions | 80 |
Number of Rows | 4 |
Board-to-Board Configuration | Right Angle |
Stackable | No |
PCB Contact Termination Area Plating Material Thickness | 149.9997µin, 3.81µm |
Contact Mating Area Plating Material | Gold Flash |
Contact Shape & Form | Square |
Contact Mating Area Plating Material Thickness | .05µm, 1.9685µin |
Contact Type | Pin |
PCB Contact Termination Area Plating Material Finish | Matte |
Contact Current Rating (Max) | 1A |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material | Tin |
Contact Layout | Matrix |
Stack Height | .52in, 13.2mm |
Row-to-Row Spacing | .0749in, 1.905mm |
Connector Height | 7.5mm, .29475in |
コネクタの高さ | 7.5mm |
PCB Thickness (Recommended) | .05in |
Dielectric Withstanding Voltage (Max) | 500VAC |
Operating Voltage | 12VDC |
Insulation Resistance | 4MΩ |
Housing Material | Matte |
Centerline (Pitch) | .05in, 1.27mm |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | With |
Mating Alignment | With |
PCB Mount Alignment | Without |
Mating Alignment Type | Polarized |
Connector Mounting Type | Board Mount |
PCB Mount Retention Type | Boardlock |
Assembly Process Feature | None |
Circuit Application | Signal |
Packaging Quantity | 21 |
Packaging Method | Package |
実装方法 | Package |
PCB Connector Assembly Type | PCB Mount Header |
Connector System | Board-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 3.1mm, .122in |
Operating Temperature Range | -35 – 85°C, -31 – 185°F |
No. Of Contacts:80Contacts | Newark Electronics |
Conn SCSI PL 80 POS 2.54mm Solder RA Thru-Hole 80 Terminal 1 Port | Avnet America |
Champ 050 series,plug assembly PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Right Angle Connector System: Board-to-Board Number of Positions: 80 Centerline (Pitch): 1.27 mm PCB Mount Header Right Angle Board-to-Board 80 | PCB Header & Receptacle | Part Number: 1734099-8 | Internal Number: 1734099-8 | 1.27 mm | TE Connectivity | TE Store |
Champ 050 series | Future Electronics |
Champ 050 series, plug assembly, PCB Headers and Receptacles | TE Connectivity 1734099-8 | RS Americas |
Status: | Unknown |
---|---|
Series: | CHAMP 050 I Series |
RoHS: | Unknown |
No. of Contacts | 80Contacts |
---|---|
Gender | Plug |
Connector Type | Wire to Board |
Contact Termination Type | Through Hole |
Product Range | CHAMP 050 I Series |
Connector Mounting | PCB Mount |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1734099-8?
Additional datasheets, footprints and schematics for 1734099-8 are listed on our Part Details page. You can also find images and similar parts to 1734099-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1734099-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1734099-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1734099-8 fall under?
The 1734099-8 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1734099-8 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1734099-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 1734099-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1734099-8 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TE Store, Future Electronics and RS Americas have stock available or on a lead time for 1734099-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1734099-8 often in real-time on the comparison pages.
What if I can't find stock of 1734099-8?
You can fill out our help required form which you can use to request a quote for 1734099-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.