Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.44
Distributor | Stock | ||
---|---|---|---|
Newark
from US$7.99
|
150
in stock
|
Buy Now | |
Rapid Electronics
from US$6.28
|
150
in stock
|
Buy Now | |
Chip One Stop
from US$6.46
|
150
in stock
|
Buy Now | |
Future Electronics
from US$5.09
|
-
|
Buy Now | |
Avnet America
from US$4.44
|
-
|
Buy Now | |
RS Americas
from US$6.25
|
-
|
Buy Now | |
Boersig
from US$4.95
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
PCB Retention Feature Plating Material | Tin-Copper over Nickel |
---|---|
PCB Retention Feature Material | Brass |
Connector Profile | Standard |
Beschichtungsmaterial der PCB-Arretierung | Tin-Copper over Nickel |
Stackable | No |
Number of Positions | 60 |
PCB Mount Orientation | Right Angle |
Number of Rows | 4 |
Board-to-Board Configuration | Right Angle |
PCB Contact Termination Area Plating Material Finish | Matte |
Contact Layout | Matrix |
Contact Shape & Form | Square |
Contact Mating Area Plating Material | Gold Flash |
PCB Contact Termination Area Plating Material Thickness | 3.81µm, 149.9997µin |
Contact Current Rating (Max) | 1A |
Contact Mating Area Plating Material Thickness | 1.9685µin |
Contact Type | Pin |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material | Tin |
Stack Height | .52in, 13.2mm |
Connector Height | 7.5mm, .29475in |
コネクタの高さ | 7.5mm |
Operating Voltage | 12VDC |
Dielectric Withstanding Voltage (Max) | 500VAC |
Insulation Resistance | 4MΩ |
Housing Material | Matte |
Centerline (Pitch) | .05in, 1.27mm |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Mating Alignment | With |
PCB Mount Alignment | Without |
PCB Mount Retention Type | Boardlock |
Connector Mounting Type | Board Mount |
PCB Mount Retention | With |
Mating Alignment Type | Polarized |
Circuit Application | Signal |
Assembly Process Feature | None |
Packaging Method | Tray |
Packaging Quantity | 30 |
実装方法 | Tray |
Sealable | No |
PCB Connector Assembly Type | PCB Mount Header |
Connector System | Board-to-Board |
Header Type | Standard |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 3.1mm, .122in |
Operating Temperature Range | -35 – 85°C, -31 – 185°F |
Connectors Champ 050 Series Plug Assembly |Amp Te Connectivity 1734099-6 | Newark Electronics |
Connectors Champ 050 series plug assembly | Rapid Electronics |
60 Position 2 Row 1.27 mm Pitch Right Angle CHAMP Plug Assembly | Future Electronics |
Conn SCSI PL 60 POS 1.27mm Solder RA Thru-Hole 140 Terminal 1 Port | Avnet America |
Champ 050 series, plug assembly, PCB Headers and Receptacles | TE Connectivity 1734099-6 | RS Americas |
Status: | Unknown |
---|---|
Series: | CHAMP 050 I Series |
RoHS: | Unknown |
No. of Contacts | 60Contacts |
---|---|
Gender | Plug |
Connector Type | Wire to Board |
Contact Termination Type | Through Hole |
Product Range | CHAMP 050 I Series |
Connector Mounting | PCB Mount |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1734099-6?
Additional datasheets, footprints and schematics for 1734099-6 are listed on our Part Details page. You can also find images and similar parts to 1734099-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1734099-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1734099-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1734099-6 fall under?
The 1734099-6 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1734099-6 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1734099-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1734099-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1734099-6 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Future Electronics and Avnet America have stock available or on a lead time for 1734099-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1734099-6 often in real-time on the comparison pages.
What if I can't find stock of 1734099-6?
You can fill out our help required form which you can use to request a quote for 1734099-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.