Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Shell Plating Material | Nickel over Copper |
---|---|
Number of Ports | 2 |
Number of Positions | 8 |
Contact Mating Area Plating Thickness | 29.92µin, .76µm |
Contact Mating Area Plating Material | Gold |
Tail Length | .087in, 2.2mm |
PCB Thickness (Recommended) | .048 – .054in, 1.2 – 1.4mm |
Housing Color | Black |
Housing Material | PA 9T |
Industry Standard | USB 2.0 |
Mounting Location | Offset |
Locating Posts | Without |
Locking Feature | Without |
PCB Mount Retention Type | SMT Hold-Down |
Pick and Place | None |
Packaging Method | Tape & Reel |
Packaging Quantity | 100 |
Size | Standard |
LED | Without |
Orientation | Right Angle |
Product Type | Connector |
Connector & Contact Terminates To | Printed Circuit Board |
USB Type | A |
Connector Style | Receptacle |
USB Version | 2.0 |
Contact Termination Type | Through Hole |
Termination Method | Solder |
Usb Conn. Stacked, Offset, Reel, W/ Cap |Amp Te Connectivity 1734062-3 | Newark Electronics |
Conn USB Stacked USB Type A RCP 8 POS RA Through Hole Dual Port T/R | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1734062-3?
Additional datasheets, footprints and schematics for 1734062-3 are listed on our Part Details page. You can also find images and similar parts to 1734062-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1734062-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1734062-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1734062-3 fall under?
The 1734062-3 is listed under Connectors > Audio & Video Connectors > USB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1734062-3 when available in the USB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1734062-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1734062-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1734062-3 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics and Avnet Abacus have stock available or on a lead time for 1734062-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1734062-3 often in real-time on the comparison pages.
What if I can't find stock of 1734062-3?
You can fill out our help required form which you can use to request a quote for 1734062-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.