Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.57
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.94
|
No stock
|
Buy Now | |
Newark Electronics
from US$2.62
|
5,400
in stock
|
Buy Now | |
Avnet America
from US$2.62
|
5,400
in stock
|
Buy Now | |
TE Store
from US$3.80
|
1,340
in stock
|
Buy Now | |
Chip One Stop
from US$3.75
|
360
in stock
|
Buy Now | |
TTI Europe
from US$2.57
|
225
in stock
|
Buy Now | |
Future Electronics
from US$3.07
|
-
|
Buy Now | |
RS Americas
from US$3.37
|
-
|
Buy Now | |
element14
from US$3.93
|
-
|
Buy Now | |
Avnet Asia
from US$2.57
|
-
|
Buy Now | |
Boersig
from US$2.94
|
-
|
Buy Now | |
Farnell
from US$2.80
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
PCB Retention Feature Material | Brass |
---|---|
Connector Profile | Standard |
Beschichtungsmaterial der PCB-Arretierung | Tin |
PCB Retention Feature Plating Material | Tin |
PCB Mount Orientation | Right Angle |
Board-to-Board Configuration | Right Angle |
Number of Positions | 40 |
Stackable | No |
Number of Rows | 4 |
PCB Contact Termination Area Plating Material Thickness | 3.81µm, 149.9997µin |
Contact Mating Area Plating Material Thickness | .76µm, 30µin |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Gold Flash |
Contact Current Rating (Max) | 1A |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material Finish | Matte |
Contact Type | Socket |
Contact Layout | Matrix |
Connector Height | .300645in, 7.65mm |
Row-to-Row Spacing | .0749in, 1.905mm |
コネクタの高さ | 7.65mm |
PCB Thickness (Recommended) | .76in |
Operating Voltage | 250VAC |
Dielectric Withstanding Voltage (Max) | 750VAC |
Insulation Resistance | 4MΩ |
Housing Material | Matte |
Centerline (Pitch) | 1.27mm, .05in |
UL Flammability Rating | UL 94V-0 |
Mating Alignment Type | Polarized |
Connector Mounting Type | Board Mount |
PCB Mount Retention Type | Boardlock |
PCB Mount Retention | With |
PCB Mount Alignment | Without |
Mating Alignment | With |
Circuit Application | Signal |
Assembly Process Feature | None |
実装方法 | Package |
Packaging Method | Package |
Packaging Quantity | 45 |
Sealable | No |
PCB Connector Assembly Type | PCB Mount Receptacle |
Connector System | Board-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | .122in, 3.1mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
High Temperature Compatible | Yes |
1734037-4 - Champ 050 Series,40Pos,au Over Pdni Rohs Compliant: Yes |Amp Te Connectivity 1734037-4 | Newark Electronics |
Conn SCSI RCP 40 POS 2.54mm Solder RA Thru-Hole 40 Terminal 1 Port | Avnet America |
Champ 050 series,40pos,Au over PdNi PCB Connector Assembly Type: PCB Mount Receptacle PCB Mount Orientation: Right Angle Connector System: Board-to-Board Number of Positions: 40 Centerline (Pitch): 1.27 mm PCB Mount Receptacle Right Angle Board-to-Board 40 | PCB Header & Receptacle | Part Number: 1734037-4 | Internal Number: 1734037-4 | 1.27 mm | TE Connectivity | TE Store |
40P CHAMP 050 SERIES REC R/A | TTI Europe |
Champ 050,receptacle,1.27mm,Au,40way | RS |
40 Position 1.27 mm Pitch Right Angle Through Hole Receptacle | Future Electronics |
Female 40 Way Right Angle Through Hole SCSI Connector 2.54mm Pitch, Solder | TE Connectivity 1734037-4 | RS Americas |
BOARD-BOARD CONNECTOR RECEPTACLE, 40 POS | element14 |
I/O CONNECTOR, RCPT, 40POS, PCB | Farnell |
Status: | Unknown |
---|---|
Series: | Champ 0.050 Series |
RoHS: | Unknown |
No. of Contacts | 40Contacts |
---|---|
Gender | Receptacle |
Connector Type | Board to Board |
Contact Termination Type | Through Hole |
Product Range | Champ 0.050 Series |
Connector Mounting | PCB Mount |
Where can I find additional details, specifications and documents for a 1734037-4?
Additional datasheets, footprints and schematics for 1734037-4 are listed on our Part Details page. You can also find images and similar parts to 1734037-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1734037-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1734037-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1734037-4 fall under?
The 1734037-4 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1734037-4 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1734037-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1734037-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1734037-4 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TE Store, Chip One Stop and TTI Europe have stock available or on a lead time for 1734037-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1734037-4 often in real-time on the comparison pages.
What if I can't find stock of 1734037-4?
You can fill out our help required form which you can use to request a quote for 1734037-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.