173363-0001 Part Information
Details for 173363-0001 by Molex
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 12.6200 |
10 | 12.3900 |
25 | 12.1700 |
100 | 11.9400 |
250 | 11.7100 |
Stock Information
Details
Part Downloads
Part Specifications
Product Range | NeoPress 173363 Series |
No. of Contacts | 180Contacts |
Gender | Header |
Pitch Spacing | 1.75mm |
Contact Termination Type | Press Fit |
No. of Rows | 6Rows |
Row Pitch | 1.2mm |
RoHS Compliant | Yes |
Alternative Part Descriptions
- CONN, STACKING, HEADER, 180POS, 6ROWS; Product Range:NeoPress 173363 Series; No. of Contacts:180Contacts; Gender:Header; Pitch Spacing:1.75mm; Contact Termination Type:Press Fit; No. of Rows:6Rows; Row Pitch:1.2mm; Contact RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 173363-0001?
Additional datasheets, footprints and schematics for 173363-0001 are listed in our Part Details tab. You can also find the 173363-0001 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 173363-0001 in the Pricing & Inventory tab next to part details. You can view 173363-0001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 173363-0001 fall under?
The 173363-0001 is listed under Connectors > Stacking Board Connectors.
Can I view similar or alternative parts?
You can view similar parts to 173363-0001 when available in the Stacking Board Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 173363-0001 you can contact the distributor directly for product support, shipping queries etc.
Is the 173363-0001 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 173363-0001 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 173363-0001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 173363-0001 often in real-time on the comparison pages.
What if I can't find stock of 173363-0001?
You can fill out our help required form which you can use to request a quote for 173363-0001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.