Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.18
|
4,200
in stock
|
Buy Now | |
Newark Electronics
from US$0.21
|
4,200
in stock
|
Buy Now | |
Rapid Electronics
from US$0.19
|
4,200
in stock
|
Buy Now | |
Chip One Stop
from US$0.23
|
4,200
in stock
|
Buy Now | |
Farnell
from US$0.24
|
3,400
in stock
|
Buy Now | |
TE Store
from US$0.19
|
3,315
in stock
|
Buy Now | |
Avnet America
from US$0.16
|
-
|
Buy Now | |
RS Americas
from US$0.17
|
-
|
Buy Now | |
Boersig
from US$0.11
|
-
|
Buy Now |
Mating Alignment | With |
---|---|
Housing Color | Black |
Mating Retention | With |
Number of Positions | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Receptacle |
Length | .98in, 25mm |
Housing Material | PBT |
Mounting Style | Free Hanging |
Packaging Method | Bag/Carton |
Packaging Quantity | 100 |
Terminates To | Wire & Cable |
Sealable | No |
Insulated | No |
Housing Type | Receptacle Housing |
Product Type | Terminal Housing |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
250 Series Horn Connector, Plug Hsg |Amp Te Connectivity 173271-2 | Newark Electronics |
250 SERIES HORN CONNECTOR PLUG HSG | Rapid Electronics |
TE Connectivity 250 SERIES HORN CONNECTOR PLUG HSG Autom | Distrelec |
PIN AND SOCKET CONNECTOR HOUSINGS | Farnell |
250 SERIES HORN CONNECTOR, PLUG HSG Terminal Type: Receptacle Connector & Housing Type: Receptacle Number of Positions: 1 Terminal Orientation: Straight Primary Product Color: Black Receptacle 1 Straight | Crimp Terminal Housing | Part Number: 173271-2 | Internal Number: 173271-2 | Black | TE Connectivity | TE Store |
Conn Housing F 1 POS ST Cable Mount | Avnet America |
250 SERIES HORN CONNECTOR, PLUG HSG | TE Connectivity 173271-2 | RS Americas |
FF 250 PLUG HSG 1P NYLON BLACK | Boersig |
Where can I find additional details, specifications and documents for a 173271-2?
Additional datasheets, footprints and schematics for 173271-2 are listed on our Part Details page. You can also find images and similar parts to 173271-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 173271-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 173271-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 173271-2 fall under?
The 173271-2 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 173271-2 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 173271-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 173271-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 173271-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 173271-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 173271-2 often in real-time on the comparison pages.
What if I can't find stock of 173271-2?
You can fill out our help required form which you can use to request a quote for 173271-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.