Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
PCB Mount Orientation | Right Angle |
---|---|
Number of Rows | 1 |
Number of Positions | 6 |
Contact Type | Pin |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Material Thickness | 30µin |
Contact Current Rating (Max) | 3A |
Contact Shape & Form | Rounded |
Connector Height | 18.42mm, .725in |
コネクタの高さ | 18.42mm |
Row-to-Row Spacing | 2.54mm, .1in |
Connector Length | 5.08mm, .2in |
Centerline (Pitch) | .1in, 2.54mm |
PCB Mount Retention | Without |
PCB Mount Alignment | Without |
Strain Relief | Without |
Panel Mount Feature | Without |
Circuit Application | Signal |
Comment | Each kit contains one right-angle header and one shield of appropriate size |
PCB Connector Assembly Type | PCB Mount Header |
Connector & Contact Terminates To | Printed Circuit Board |
Shielded | Yes |
Header Type | Unshrouded |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -65 – 105°C |
Where can I find additional details, specifications and documents for a 173248-4?
Additional datasheets, footprints and schematics for 173248-4 are listed on our Part Details page. You can also find images and similar parts to 173248-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 173248-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 173248-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 173248-4 fall under?
The 173248-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 173248-4 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 173248-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 173248-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 173248-4 have stock available?
There is no stock from authorised distributors for 173248-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 173248-4 often in real-time on the comparison pages.
What if I can't find stock of 173248-4?
You can fill out our help required form which you can use to request a quote for 173248-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.