Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Post Size | .64mm, .025in |
---|---|
Contact Configuration | Bandolier Square Post |
Contact Mating Area Plating Material Thickness | 30 – 30µin |
Contact Mating Area Length | .078in, 2mm |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Phosphor Bronze, Brass |
Contact Shape & Form | Square |
Overall Contact Length | .56in, 14.22mm |
Wire Insulation Support | Without |
実装方法 | Reel |
Packaging Method | Reel |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Termination Post & Tail Length | 3.6mm, .142in |
Where can I find additional details, specifications and documents for a 173237-8?
Additional datasheets, footprints and schematics for 173237-8 are listed on our Part Details page. You can also find images and similar parts to 173237-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 173237-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 173237-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 173237-8 fall under?
The 173237-8 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 173237-8 when available in the Multiple Configuration PCB Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 173237-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 173237-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 173237-8 have stock available?
There is no stock from authorised distributors for 173237-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 173237-8 often in real-time on the comparison pages.
What if I can't find stock of 173237-8?
You can fill out our help required form which you can use to request a quote for 173237-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.