173237-5

Connectors

> PCB Connectors

> Multiple Configuration PCB Connectors

> Multiple Configuration PCB Connector Contacts

distributor space
Organise Price Comparison Results by
Distributor Statistics for 173237-5
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 173237-5
Series Information for 173237-5 - TE Connectivity
  • Status: Active
  • Product Code: 5986
  • Global Product Line: 013
  • GPL Description: Industrial

Description

SHIELD MT-MODU POST GOLD

Specifications

Post Size:
.025in, .64mm
Contact Type:
Pin
Mating Post Length:
.249in, 6.34mm
Contact Mating Area Plating Material:
Gold
Contact Base Material:
Brass, Phosphor Bronze
Contact Shape & Form:
Square
Contact Mating Area Length:
6.34mm, .249in
Contact Mating Area Plating Material Thickness:
30 – 30µin
Contact Orientation:
Straight
Contact Configuration:
Bandolier Square Post
Contact Current Rating (Max):
3A
Overall Contact Length:
.92in, 23.37mm
Wire Insulation Support:
Without
実装方法:
Reel
Packaging Quantity:
45000
Packaging Method:
Reel
Connector & Contact Terminates To:
Printed Circuit Board
Termination Post & Tail Length:
3.8mm, .57in
Termination Method to Printed Circuit Board:
Through Hole - Press-Fit
Operating Temperature Range:
-65 – 85°C

Compatibility

  • Lead free solder process: Not applicable for solder process capability