173204-1

Connectors

> D-Shaped Connectors

> D-Sub Connectors

> IDC D-Sub Connectors

distributor space
Organise Price Comparison Results by
Distributor Statistics for 173204-1
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 173204-1
Series Information for 173204-1 - TE Connectivity
  • Status: Active
  • Product Code: 4943
  • Global Product Line: 248
  • GPL Description: Data and Devices

Description

37P PLUG HSG HDE-20 AMPLIMITE4

Specifications

Color:
Black
Number of Rows:
2
Preloaded:
No
Number of Positions:
37
Housing Material:
PBT GF
Centerline (Pitch):
1.37mm, .109in
Enclosure:
Without
UL Flammability Rating:
UL 94V-0
PCB Mount Retention Type:
None
Mounting Angle:
Straight
Mating Connector Lock:
Without
Comment:
These plugs use insulation displacement contacts and crimp snap-in contacts.
Connector Style:
Plug
Grounding Indents:
Without
Shell Size:
4
Product Type:
Connector
Shell Type:
All Plastic
Grade:
Standard

Compatibility

  • Lead free solder process: Not reviewed for solder process capability