Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Post Size | .55mm, .022in |
---|---|
Stackable | Yes |
Number of Positions | 40 |
Number of Rows | 2 |
Contact Shape & Form | Square |
Contact Mating Area Plating Material Thickness | 8µm |
Contact Type | Socket |
Contact Current Rating (Max) | 1.5A |
PCB Contact Termination Area Plating Material Thickness | 1 – 2.5µm |
PCB Contact Termination Area Plating Material | Tin |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Gold |
Stack Height | 13.4mm, .528in |
PCB Thickness (Recommended) | 1.6mm |
Row-to-Row Spacing | .1in, 2.54mm |
Connector Height | 7.62mm, .3in |
コネクタの高さ | 7.62mm |
Insulation Resistance | 5000MΩ |
Centerline (Pitch) | 2.54mm, .1in |
Housing Material | PBT GF |
Housing Color | Black |
Approved Standards | CSA LR7189, UL E28476 |
Zugelassene Standards | UL E28476, CSA LR7189 |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention Type | Action/Compliant Tail |
PCB Mount Retention | With |
Comment | This part is not intermateable with AMPMODU Connectors |
実装方法 | Box |
Packaging Method | Box |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Receptacle |
Termination Post & Tail Length | 11.4mm, .448in |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -25 – 85°C |
Where can I find additional details, specifications and documents for a 173145-8?
Additional datasheets, footprints and schematics for 173145-8 are listed on our Part Details page. You can also find images and similar parts to 173145-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 173145-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 173145-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 173145-8 fall under?
The 173145-8 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 173145-8 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 173145-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 173145-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 173145-8 have stock available?
There is no stock from authorised distributors for 173145-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 173145-8 often in real-time on the comparison pages.
What if I can't find stock of 173145-8?
You can fill out our help required form which you can use to request a quote for 173145-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.