Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Number of Rows | 2 |
---|---|
Number of Positions | 40 |
Stackable | Yes |
Contact Type | Socket |
Contact Layout | Matrix |
Connector Width | 8.9mm, .35in |
Connector Length | 2.2in, 55.9mm |
Row-to-Row Spacing | .1in, 2.54mm |
Stack Height | .393in, 10mm |
コネクタの高さ | 8.9mm |
Connector Height | 8.9mm, .35in |
Termination Resistance | 25mΩ |
Insulation Resistance | 5000MΩ |
Housing Material | PBT GF |
Housing Color | Black |
Centerline (Pitch) | 2.54mm, .1in |
UL File Number | E28476 |
UL Flammability Rating | UL 94V-0 |
PCB Mount Alignment | Without |
Mating Alignment Type | Polarized |
PCB Mount Retention | Without |
Mating Retention | Without |
Mating Alignment | With |
Comment | This part is not intermateable with AMPMODU Connectors, .6 [.024] dia. applies to 16 holes on both sides, except Part Number 3-173144-8. |
Packaging Quantity | 500 |
Packaging Method | Bag |
実装方法 | Bag |
Make First / Break Last | No |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Board-to-Board |
Sealable | No |
Operating Temperature Range | -25 – 85°C, -13 – 185°F |
High Temperature Compatible | No |
Where can I find additional details, specifications and documents for a 173144-3?
Additional datasheets, footprints and schematics for 173144-3 are listed on our Part Details page. You can also find images and similar parts to 173144-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 173144-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 173144-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 173144-3 fall under?
The 173144-3 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 173144-3 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 173144-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 173144-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 173144-3 have stock available?
There is no stock from authorised distributors for 173144-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 173144-3 often in real-time on the comparison pages.
What if I can't find stock of 173144-3?
You can fill out our help required form which you can use to request a quote for 173144-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.