173114-0083 Connectors by FCT ELECTRONIC gmbh

COMBO D-SUB CONN PLUG DA-7W2 SOLDER

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$12.03

Distributor Stock
Logo for Farnell
Farnell
from US$14.13
221
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$14.10
352
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$14.04
221
in stock
Buy Now
Logo for element14
element14
from US$13.59
221
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$12.03
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Product Range -
Insert Arrangement DA-7W2
No. of Signal Contacts 5Contacts
Gender Plug
No. of Power Positions 2
Contact Termination Type Solder
D Sub Shell Size DA
Connector Body Material Zinc Body
Contact Material -
Contact Plating Gold Plated Contacts
SVHC No SVHC (20-Jun-2016)


173114-0083 D Sub Connectors & Components by Molex

COMBO D-SUB CONN, PLUG, DA-7W2, SOLDERConnector Body

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Insert Arrangement DA-7W2
No. of Signal Contacts 5Contacts
Gender Plug
No. of Power Positions 2
Contact Termination Type Solder
D Sub Shell Size DA
RoHS Compliant Yes

Alternative Descriptions

Combo D-Sub Conn, Plug, Da-7W2, Solder | Newark Electronics
COMBO D-SUB CONN, PLUG, DA-7W2, SOLDER | element14
Conn Combo D-Subminiature PL 2Power/5Signal POS A Shell Size Solder Cup ST Cable Mount | Avnet America

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 173114-0083?

Additional datasheets, footprints and schematics for 173114-0083 are listed on our Part Details page. You can also find images and similar parts to 173114-0083 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 173114-0083 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 173114-0083 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 173114-0083 fall under?

The 173114-0083 is listed under Cable Leads & Connectors > Connectors > D Sub Connectors & Components.

Can I view similar or alternative parts?

You can view similar parts to 173114-0083 when available in the D Sub Connectors & Components range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 173114-0083 you can contact the distributor directly for product support, shipping queries etc.

Is the 173114-0083 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 173114-0083 have stock available?

Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 173114-0083.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 173114-0083 often in real-time on the comparison pages.

What if I can't find stock of 173114-0083?

You can fill out our help required form which you can use to request a quote for 173114-0083 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay