Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$17.72
Distributor | Stock | ||
---|---|---|---|
![]() |
Farnell
from US$34.06
|
No stock
|
Buy Now |
![]() |
Newark Electronics
from US$29.08
|
5
in stock
|
Buy Now |
![]() |
Avnet America
from US$25.51
|
5
in stock
|
Buy Now |
![]() |
TME
from US$24.73
|
5
in stock
|
Buy Now |
![]() |
Chip One Stop
from US$29.90
|
5
in stock
|
Buy Now |
![]() |
Compona
from US$18.19
|
-
|
Buy Now |
![]() |
element14
from US$32.56
|
-
|
Buy Now |
![]() |
TTI Europe
from US$26.36
|
-
|
Buy Now |
![]() |
Heilind Electronics
from US$26.41
|
-
|
Buy Now |
![]() |
Sager
from US$24.42
|
-
|
Buy Now |
![]() |
Heilind Electronics Asia
from US$26.41
|
-
|
Buy Now |
![]() |
Heilind Electronics Europe
from US$17.72
|
-
|
Buy Now |
Buy Now |
Product Range | - |
---|---|
D Sub Shell Size | DB |
Gender | Receptacle |
No. of Contacts | 25Contacts |
Capacitance | 1nF |
Connector Body Material | Steel Body |
Contact Termination Type | Solder |
Contact Material | Copper Alloy |
Contact Plating | Tin Plated Contacts |
SVHC | No SVHC (20-Jun-2016) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
D Sub Shell Size | DB |
---|---|
Gender | Receptacle |
No. of Contacts | 25Contacts |
Capacitance | 1nF |
Connector Body Material | Steel Body |
Contact Termination Type | Solder Cup |
RoHS Compliant | Yes |
Fct Filter Sdr Rcpt 25 Pn |Molex 173114-0079 | Newark Electronics |
D Sub Connector, Filtered, Receptacle, 25 Contacts, DB, Solder Cup | Avnet America |
Connector: D-Sub | TME |
MOLEX FC25S0G1 D-Sub socket connector 25p | Compona |
FILTERED D SUB CONN, DB, RCPT, 1NF | element14 |
FCT FILTER SDR RCPT 25 PN | TTI Europe |
FCT DSUB SDR RCPT 25 PN FCT SPECIAL APPLICAT | Heilind Electronics |
Where can I find additional details, specifications and documents for a 173114-0079?
Additional datasheets, footprints and schematics for 173114-0079 are listed on our Part Details page. You can also find images and similar parts to 173114-0079 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 173114-0079 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 173114-0079 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 173114-0079 fall under?
The 173114-0079 is listed under Cable Leads & Connectors > Connectors > D Sub Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to 173114-0079 when available in the D Sub Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 173114-0079 you can contact the distributor directly for product support, shipping queries etc.
Is the 173114-0079 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 173114-0079 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TME, Chip One Stop and Compona have stock available or on a lead time for 173114-0079.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 173114-0079 often in real-time on the comparison pages.
What if I can't find stock of 173114-0079?
You can fill out our help required form which you can use to request a quote for 173114-0079 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.