Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.57
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.57
|
3,752
in stock
|
Buy Now | |
Newark Electronics
from US$2.18
|
3,752
in stock
|
Buy Now | |
Rapid Electronics
from US$1.66
|
3,752
in stock
|
Buy Now | |
Chip One Stop
from US$1.76
|
3,752
in stock
|
Buy Now | |
Farnell
from US$3.36
|
3,025
in stock
|
Buy Now | |
Avnet America
from US$1.60
|
-
|
Buy Now | |
RS Americas
from US$2.05
|
-
|
Buy Now | |
Boersig
from US$1.72
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
PCB Mount Orientation | Vertical |
Number of Positions | 8 |
Contact Current Rating (Max) | 5A |
Contact Base Material | Brass |
Contact Mating Area Plating Material Thickness | .8µm, 31.49µin |
Mating Post Length | 7.5mm, .295in |
PCB Contact Termination Area Plating Material | Tin |
Contact Type | Pin |
Contact Retention Within Housing | Without |
Contact Shape & Form | Square |
Contact Mating Area Plating Material | Gold |
Connector Length | 20mm, .787in |
コネクタの高さ | 10.4mm |
Connector Height | .409in, 10.4mm |
Operating Voltage | 250VAC, 250VDC |
Housing Color | Natural |
Centerline (Pitch) | .098in, 2.5mm |
Housing Material | 66 Nylon |
Agency/Standard | UL |
UL Flammability Rating | UL 94V-0 |
Strain Relief | Without |
Connector Mounting Type | Board Mount |
Mating Retention | With |
PCB Mount Retention Type | Retention Solder Tails |
PCB Mount Alignment | Without |
PCB Mount Retention | With |
Circuit Application | Signal |
Packaging Method | Box |
Packaging Quantity | 500 |
実装方法 | Box |
Connector System | Wire-to-Board |
Header Type | Shrouded |
PCB Connector Assembly Type | PCB Mount Header |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | .142in, 3.6mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -4 – 203°F, -20 – 95°C |
Eis Post Assy V 8P Gold Natu. |Amp Te Connectivity 173081-8 | Newark Electronics |
TE Connectivity EIS POST ASSY V 8P GOLD NATU. Headers & Wire Housings EIS POST ASSY V 8P GOLD NATU. | Distrelec |
CONNECTOR, HEADER, 8POS, 1ROW, 2.5MM | Farnell |
Conn Wire to Board HDR 8 POS 2.5mm Solder ST Thru-Hole | Avnet America |
EIS POST ASSY V 8P GOLD NATU., PCB Headers and Receptacles | TE Connectivity 173081-8 | RS Americas |
Status: | Unknown |
---|---|
Series: | EI Series |
RoHS: | Unknown |
Pitch Spacing | 2.5mm |
---|---|
No. of Contacts | 8Contacts |
Gender | Header |
Product Range | EI Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 173081-8?
Additional datasheets, footprints and schematics for 173081-8 are listed on our Part Details page. You can also find images and similar parts to 173081-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 173081-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 173081-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 173081-8 fall under?
The 173081-8 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 173081-8 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 173081-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 173081-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 173081-8 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 173081-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 173081-8 often in real-time on the comparison pages.
What if I can't find stock of 173081-8?
You can fill out our help required form which you can use to request a quote for 173081-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.