Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.29
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.51
|
8,252
in stock
|
Buy Now | |
Newark Electronics
from US$0.64
|
8,252
in stock
|
Buy Now | |
Rapid Electronics
from US$0.53
|
8,252
in stock
|
Buy Now | |
Chip One Stop
from US$0.51
|
8,252
in stock
|
Buy Now | |
Farnell
from US$0.69
|
6,700
in stock
|
Buy Now | |
TE Store
from US$0.76
|
2,715
in stock
|
Buy Now | |
Avnet Asia
from US$0.29
|
200
in stock
|
Buy Now | |
Avnet America
from US$0.48
|
-
|
Buy Now | |
RS Americas
from US$0.36
|
-
|
Buy Now | |
Boersig
from US$0.55
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
PCB Mount Orientation | Vertical |
---|---|
Number of Positions | 2 |
Number of Rows | 1 |
Mating Post Length | 7.5mm, .295in |
Contact Type | Pin |
Contact Retention Within Housing | Without |
Contact Shape & Form | Square |
PCB Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 3.5A |
Contact Base Material | Brass |
Contact Mating Area Plating Material | Pre-Tin |
Connector Height | .409in, 10.4mm |
コネクタの高さ | 10.4mm |
Operating Voltage | 250VAC |
Centerline (Pitch) | .098in, 2.5mm |
Housing Material | 66 Nylon |
Housing Color | Natural |
UL Flammability Rating | UL 94V-0 |
Agency/Standard | UL |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
Mating Retention | With |
PCB Mount Retention | Without |
Strain Relief | Without |
PCB Mount Retention Type | Retention Solder Tails |
Circuit Application | Signal |
Packaging Quantity | 1000 |
Packaging Method | Bag |
実装方法 | Bag |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Header Type | Shrouded |
PCB Connector Assembly Type | PCB Mount Header |
Connector System | Wire-to-Board |
Termination Post & Tail Length | .142in, 3.6mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -4 – 203°F, -20 – 95°C |
Eis Post Assy V 2P Gold Natu. |Amp Te Connectivity 173081-2 | Newark Electronics |
TE Connectivity EIS POST ASSY V 2P GOLD NATU. Headers & Wire Housings EIS POST ASSY V 2P GOLD NATU. | Distrelec |
CONNECTOR, HEADER, 2POS, 1ROW, 2.5MM | Farnell |
EIS POST ASSY V 2P GOLD NATU. PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 2 Number of Rows: 1 PCB Mount Header Vertical Wire-to-Board 2 | PCB Header & Receptacle | Part Number: 173081-2 | Internal Number: 173081-2 | TE Connectivity | TE Store |
Conn Wire to Board HDR 2 POS 2.5mm Solder ST Thru-Hole | Avnet Asia |
EI Series, 2.5mm Pitch 2 Way 1 Row Straight PCB Header, Solder Termination | TE Connectivity 173081-2 | RS Americas |
Status: | Unknown |
---|---|
Series: | EI Series |
RoHS: | Unknown |
Pitch Spacing | 2.5mm |
---|---|
No. of Contacts | 2Contacts |
Gender | Header |
Product Range | EI Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 173081-2?
Additional datasheets, footprints and schematics for 173081-2 are listed on our Part Details page. You can also find images and similar parts to 173081-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 173081-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 173081-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 173081-2 fall under?
The 173081-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 173081-2 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 173081-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 173081-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 173081-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 173081-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 173081-2 often in real-time on the comparison pages.
What if I can't find stock of 173081-2?
You can fill out our help required form which you can use to request a quote for 173081-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.