Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage Min | 12VDC |
---|---|
Supply Voltage Max | 48VDC |
Time Min | 0s |
Time Max | 99999.9h |
Panel Cutout Height | 24.1mm |
Panel Cutout Width | 36.8mm |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Accuracy % | 0.1% |
Digit Height | 5mm |
Display Technology | LCD |
External Depth | 28.8mm |
External Length / Height | 31.2mm |
External Width | 53.2mm |
Fixing Centres | 44.5mm |
Fixing Hole Diameter | 3.8mm |
Humidity | 95% |
IP / NEMA Rating | IP50 IP65 |
Input Voltage Max | 48VDC |
Input Voltage Min | 12VDC |
Material | ABS/Acrylic |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Reset Time | 250ms |
Socket Type | ¼" Spade / 3 wire |
Supply Voltage AC Max | 60VAC |
Supply Voltage AC Min | 20VAC |
Supply Voltage Range | 12V DC to 48V DC |
Time Range | 0h to 99999.9h |
HOUR METER, 701F, 12-48V | element14 |
Panel Mount Timer, Hour Meter, 12 Vdc, 48 Vdc, 0 S, 99999.9 H, 24.1 Mm, 36.8 Mm Rohs Compliant: Yes |Curtis Instruments 17305870 | Newark Electronics |
Where can I find additional details, specifications and documents for a 17305870?
Additional datasheets, footprints and schematics for 17305870 are listed on our Part Details page. You can also find images and similar parts to 17305870 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 17305870 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 17305870 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 17305870 fall under?
The 17305870 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Timers & Counters.
Can I view similar or alternative parts?
You can view similar parts to 17305870 when available in the Timers & Counters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 17305870 you can contact the distributor directly for product support, shipping queries etc.
Is the 17305870 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 17305870 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for 17305870.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 17305870 often in real-time on the comparison pages.
What if I can't find stock of 17305870?
You can fill out our help required form which you can use to request a quote for 17305870 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.