17305854 Part Information

Details for 17305854 by Curtis Instruments

Electrical & Lighting>Industrial Automation & Control Gear>Timers & Counters

Part Downloads

Part Specifications

Supply Voltage Min 12VDC
Supply Voltage Max 48VDC
Time Min 0s
Time Max 99999.9h
Panel Cutout Height 24.1mm
Panel Cutout Width 36.8mm
Product Range -
SVHC No SVHC (15-Jun-2015)
Accuracy % 0.1%
Digit Height 5mm
Display Technology LCD
External Depth 28.8mm
External Length / Height 31.2mm
External Width 53.2mm
Fixing Centres 44.5mm
Fixing Hole Diameter 3.8mm
Humidity 95%
IP / NEMA Rating IP50 IP65
Input Voltage Max 48VDC
Input Voltage Min 12VDC
Material ABS/Acrylic
Operating Temperature Max 85°C
Operating Temperature Min -40°C
Operating Temperature Range -40°C to +85°C
Reset Time 250ms
Socket Type ¼" Spade / 2 wire
Supply Voltage AC Max 60VAC
Supply Voltage AC Min 20VAC
Supply Voltage Range 12V DC to 48V DC
Time Range 0h to 99999.9h
RoHS Compliant

Alternative Part Descriptions

  • HOUR METER, LCD, 6DIGIT, 12-48VDC; Supply Voltage Min:12VDC; Supply Voltage Max:48VDC; Time Min:0s; Time Max:99999.9h; Panel Cutout Height:24.1mm; Panel Cutout Width:36.8mm; Product Range:-; Reset Time:250ms RoHS Compliant: Yes | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 17305854?

Additional datasheets, footprints and schematics for 17305854 are listed in our Part Details tab. You can also find the 17305854 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 17305854 in the Pricing & Inventory tab next to part details. You can view 17305854 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 17305854 fall under?

The 17305854 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Timers & Counters.

Can I view similar or alternative parts?

You can view similar parts to 17305854 when available in the Timers & Counters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 17305854 you can contact the distributor directly for product support, shipping queries etc.

Is the 17305854 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for 17305854 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for 17305854.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 17305854 often in real-time on the comparison pages.

What if I can't find stock of 17305854?

You can fill out our help required form which you can use to request a quote for 17305854 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 17305854

Loading...
Loading Results for 17305854
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us