Status: | Unknown |
---|---|
Series: | 173 Series |
RoHS: | Unknown |
Cable Clamp / Clip Type | Adhesive Backed Cable Clamp |
---|---|
Internal Diameter | 32mm |
Cable Clamp / Clip Material | - |
Cable Clamp / Clip Colour | Natural |
External Length | - |
External Width | - |
Height | - |
Product Range | 173 Series |
Cable Diameter Max | 32mm |
Operating Temperature Max | 40°C |
Operating Temperature Min | 10°C |
Pack Quantity | 2 |
Command Cord Bundlers, 17304-Es, 2 Bundlers, 3 Strips |3M 17304 | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 17304?
Additional datasheets, footprints and schematics for 17304 are listed on our Part Details page. You can also find images and similar parts to 17304 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 17304 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 17304 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 17304 fall under?
The 17304 is listed under Cable Wire & Cable Assemblies > Cable Management > Cable Clamps / Cable Clips.
Can I view similar or alternative parts?
You can view similar parts to 17304 when available in the Cable Clamps / Cable Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 17304 you can contact the distributor directly for product support, shipping queries etc.
Is the 17304 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 17304 have stock available?
Authorised distributors including Newark Electronics and element14 have stock available or on a lead time for 17304.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 17304 often in real-time on the comparison pages.
What if I can't find stock of 17304?
You can fill out our help required form which you can use to request a quote for 17304 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.