Status: | Unknown |
---|---|
Series: | FDSM Series |
RoHS: | Unknown |
Prices starting from US$9.24
No. of Outputs | 1 Output |
---|---|
Output Power Max | 5W |
Output Voltage Nom. | 5V |
Output Current Max | 1A |
Product Range | FDSM Series |
DC / DC Converter Mounting | Through Hole |
Input Voltage DC Min | 8V |
Input Voltage DC Max | 42V |
SVHC | Lead (15-Jan-2019) |
Approvals & Standards | EN UL |
DC / DC Converter Output Type | Fixed |
Dc-Dc Converter, 5V, 1A, Sip | Newark Electronics |
DC-DC CONVERTER, 5V, 1A, SIP | element14 |
MagI3C Power Module 1A 5V 7-42Vin SIP3 | RS |
Würth Elektronik WPME Fixed Regulator, Step-Down, 8 ... 42V, 5V, 1A, SIP-3 | Distrelec |
Regulator, fixed step down, 8-42Vin, 11.6mm L x 8.5mm W x 10.5mm H, Type F | Wurth Electronics 173010542 | RS Americas |
Where can I find additional details, specifications and documents for a 173010542?
Additional datasheets, footprints and schematics for 173010542 are listed on our Part Details page. You can also find images and similar parts to 173010542 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 173010542 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 173010542 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 173010542 fall under?
The 173010542 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to 173010542 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 173010542 you can contact the distributor directly for product support, shipping queries etc.
Is the 173010542 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 173010542 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Distrelec have stock available or on a lead time for 173010542.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 173010542 often in real-time on the comparison pages.
What if I can't find stock of 173010542?
You can fill out our help required form which you can use to request a quote for 173010542 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.