Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Size (mm) | - |
---|---|
Thread Size - Imperial | - |
Thread Size - Metric | - |
Body Length | - |
External Diameter | - |
Fastener Material | Plastic |
Wire Diameter | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Box Quantity | 10 |
Material | Plastic |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Fastener Material | Plastic |
---|---|
SVHC | No SVHC (15-Jan-2019) |
Box Quantity | 10 |
RoHS Compliant | Yes |
Card Mtg Brkt, Plastic Pk10 | Newark Electronics |
CARD MTG BRKT, PLASTIC PK10 | element14 |
Where can I find additional details, specifications and documents for a 173-232669?
Additional datasheets, footprints and schematics for 173-232669 are listed on our Part Details page. You can also find images and similar parts to 173-232669 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 173-232669 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 173-232669 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 173-232669 fall under?
The 173-232669 is listed under Tools & Maintenance > Ironmongery Screws & Fittings > Ironmongery & Hardware.
Can I view similar or alternative parts?
You can view similar parts to 173-232669 when available in the Ironmongery & Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 173-232669 you can contact the distributor directly for product support, shipping queries etc.
Is the 173-232669 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 173-232669 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 173-232669.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 173-232669 often in real-time on the comparison pages.
What if I can't find stock of 173-232669?
You can fill out our help required form which you can use to request a quote for 173-232669 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.