Status: | Unknown |
---|---|
Series: | 173 Series |
RoHS: | Compliant |
No distributors results available
Zero Power Resistance at 25°C | 100kohm |
---|---|
Product Range | 173 Series |
Thermistor Mounting | SMD |
Beta Value (K) | 4250K |
Thermistor Case Style | 0805 [2012 Metric] |
Operating Temperature Min | -60°C |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 173-104LAF-301?
Additional datasheets, footprints and schematics for 173-104LAF-301 are listed on our Part Details page. You can also find images and similar parts to 173-104LAF-301 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 173-104LAF-301 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 173-104LAF-301 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 173-104LAF-301 fall under?
The 173-104LAF-301 is listed under Circuit Protection > Thermistors > Temperature Sensing / Compensation NTC Thermistors.
Can I view similar or alternative parts?
You can view similar parts to 173-104LAF-301 when available in the Temperature Sensing / Compensation NTC Thermistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 173-104LAF-301 you can contact the distributor directly for product support, shipping queries etc.
Is the 173-104LAF-301 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 173-104LAF-301 have stock available?
There is no stock from authorised distributors for 173-104LAF-301.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 173-104LAF-301 often in real-time on the comparison pages.
What if I can't find stock of 173-104LAF-301?
You can fill out our help required form which you can use to request a quote for 173-104LAF-301 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.