Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.35
Housing Color | Black |
---|---|
Mating Alignment | With |
Mating Retention | With |
Number of Positions | 2 |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Straight |
Centerline | 6mm, .236in |
Housing Material | Nylon |
UL Flammability Rating | UL 94V-0 |
Mounting Style | Free Hanging |
Mating Retention Type | Latch |
Mating Alignment Type | Polarization |
Packaging Quantity | 100 |
Packaging Method | Bag/Carton |
Housing Type | Receptacle Housing |
Insulated | No |
Sealable | No |
Connector System | Wire-to-Wire, Wire-to-Board |
Terminates To | Wire & Cable |
Product Type | Terminal Housing |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Automotive Connectors 250 Positive Lock 2P T Type |Amp Te Connectivity 172864-2 | Newark Electronics |
Conn Housing PL 2 POS 6mm Crimp ST Cable Mount | Avnet America |
250 HSG. REC. 6mm 2P BLACK | Boersig |
250 POSITIVE LOCK 2P T TYPE | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | Positive Lock 250 Series |
RoHS: | Unknown |
Product Range | Positive Lock 250 Series |
---|---|
Gender | Receptacle |
No. of Positions | 2Ways |
Pitch Spacing | 6mm |
For Use With | AMP Positive Lock 250 Series Socket Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 172864-2?
Additional datasheets, footprints and schematics for 172864-2 are listed on our Part Details page. You can also find images and similar parts to 172864-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 172864-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 172864-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 172864-2 fall under?
The 172864-2 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 172864-2 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 172864-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 172864-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 172864-2 have stock available?
Authorised distributors including Powell Electronics, Newark Electronics, Avnet America, Avnet Asia and Boersig have stock available or on a lead time for 172864-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 172864-2 often in real-time on the comparison pages.
What if I can't find stock of 172864-2?
You can fill out our help required form which you can use to request a quote for 172864-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.