Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.81
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.12
|
11,827
in stock
|
Buy Now | |
Newark Electronics
from US$0.87
|
11,827
in stock
|
Buy Now | |
Rapid Electronics
from US$0.98
|
11,827
in stock
|
Buy Now | |
Chip One Stop
from US$0.89
|
11,827
in stock
|
Buy Now | |
Avnet America
from US$0.81
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Color | Natural |
---|---|
Material | PA |
UL Flammability Rating | UL 94V-2 |
Serviceable | Yes |
Packaging Method | Loose Piece |
Accessory Type | TPA (Terminal Position Assurance) |
Connector System | Wire-to-Board |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
Headers & Wire Housings 20P Lking Dli Dbl Lk |Amp Te Connectivity 172851-1 | Newark Electronics |
Headers&Wire Housings 20P LKING DLI DBL LK | Rapid Electronics |
TE Connectivity Connector Accessories Double Lock Plate Right Angle Polyamide Natural Automotive Loose | Distrelec |
Terminal Position Assurance Wire-to-Board Polyamide Natural Bulk | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Terminal Position Assurance |
---|---|
For Use With | AMP Automotive Connectors |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 172851-1?
Additional datasheets, footprints and schematics for 172851-1 are listed on our Part Details page. You can also find images and similar parts to 172851-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 172851-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 172851-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 172851-1 fall under?
The 172851-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Automotive Connector Locks & Position Assurance.
Can I view similar or alternative parts?
You can view similar parts to 172851-1 when available in the Automotive Connector Locks & Position Assurance range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 172851-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 172851-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 172851-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 172851-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 172851-1 often in real-time on the comparison pages.
What if I can't find stock of 172851-1?
You can fill out our help required form which you can use to request a quote for 172851-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.