Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 0-0172796-1 |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.19
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.19
|
37,500
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.19
|
8,500
in stock
|
Buy Now | |
TE Store
from US$0.22
|
7,350
in stock
|
Buy Now | |
Powell Electronics
from US$0.19
|
4,800
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
-
|
Buy Now | |
Avnet America
from US$0.24
|
-
|
Buy Now | |
Boersig
from US$0.15
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Type | Receptacle |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Flag |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Barrel Type | Open |
Overall Length | .74in, 18.8mm |
Mating Tab Width | .312in, 7.92mm |
Mating Tab Thickness | .81mm, .032in |
Accepts Wire Insulation Diameter Range | .087 – .134in, 2.21 – 3.4mm |
Receptacle Terminal Stock Thickness | .013in, .33mm |
Wire Size | .51 – 2.08mm², 20 – 14AWG |
UL Rating | Recognized |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Extraction Force | 7 – 100Newton, .7 – 10.2kgf |
Comment | Heavy Duty |
Packaging Quantity | 2000 |
Packaging Method | Strip/Reel |
Insertion Force | Low |
Sealable | No |
Wire Stop | No |
Wire/Cable Type | Regular Wire |
Insulated | No |
Terminates To | Wire & Cable |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
312 SERIES POSTIVE LOCK REC R | Heilind Electronics |
PL 312 FLAG REC 20-14 0.32 X 24.9 PTPBR Quick Disconnect Terminal Type: Receptacle Wire Size: 20 – 14 AWG Wire Size: .51 – 2.08 mm² Mating Tab Width: 7.92 mm Mating Tab Width: .312 in Receptacle 20 – 14 AWG .51 – 2.08 mm² 7.92 mm | Quick Disconnect | Part Number: 172796-1 | Internal Number: 172796-1 | Alias Number: 0-0172796-1 | TE Connectivity | TE Store |
Female Quick Disconnect, 14-20Awg/7.92Mm | Newark Electronics |
Quick Disconnect Terminal 14-20AWG F 13mm Tin Strip | Avnet America |
312 SERIES POSTIVE LOCK REC R | Power and Signal Group |
Where can I find additional details, specifications and documents for a 172796-1?
Additional datasheets, footprints and schematics for 172796-1 are listed on our Part Details page. You can also find images and similar parts to 172796-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 172796-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 172796-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 172796-1 fall under?
The 172796-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 172796-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 172796-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 172796-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 172796-1 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, TE Store, Powell Electronics and Newark Electronics have stock available or on a lead time for 172796-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 172796-1 often in real-time on the comparison pages.
What if I can't find stock of 172796-1?
You can fill out our help required form which you can use to request a quote for 172796-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.