1727912-4 Street Lighting by TE Connectivity

EP35-13

Status: Active
Series: -
RoHS: Unknown
Aliases: SIML-0-1727912-4,
E84478-000
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Weight 50gr/pc
Number of Bolts 2
Shear Head Size (Across Flats) 13mm
Wire Insulation Thickness (Max) 1.8mm
Conductor Range (Tap) 1.5 – 6mm²
Conductor Range (Main) 2.5 – 35mm²
Conductor Insulation XLPE
Voltage Class ≤ 1kV
Current Rating 63A
Standard Reference NFC 33 020/EN 50483-4
Shear Head Breaking Torque 7Nm
Shear Head System Yes
Application Type Street Lighting Connection
Overhead Yes
Product Availability ASIA, ANZPAC, China, EMEA, AMERICAS
Product Family Insulation Piercing Connector
Technology Piercing
Piercing Blade Base Material Tinned Copper
Piercing (Main & Tap) Yes
Installation Temperature Range -4 – 131°F, -20 – 55°C


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1727912-4?

Additional datasheets, footprints and schematics for 1727912-4 are listed on our Part Details page. You can also find images and similar parts to 1727912-4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1727912-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1727912-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1727912-4 fall under?

The 1727912-4 is listed under Power Systems > Street Lighting > Street Lighting Connectors.

Can I view similar or alternative parts?

You can view similar parts to 1727912-4 when available in the Street Lighting Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1727912-4 you can contact the distributor directly for product support, shipping queries etc.

Is the 1727912-4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1727912-4 have stock available?

There is no stock from authorised distributors for 1727912-4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1727912-4 often in real-time on the comparison pages.

What if I can't find stock of 1727912-4?

You can fill out our help required form which you can use to request a quote for 1727912-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay