Contact Type | Socket |
---|---|
Contact Mating Area Plating Material | Gold |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material Thickness | 15 – 15µin |
Wire Size | 26 – 22AWG, .12 – .4mm² |
Accepts Wire Insulation Diameter Range | .89 – 1.55mm, .035 – .061in |
Operating Voltage | 50VAC |
Insulation Resistance | 5000MΩ |
Wire Insulation Support | With |
実装方法 | Strip |
Packaging Quantity | 10000 |
Packaging Method | Strip |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Applied Pressure | Standard |
Wire/Cable Type | Discrete Wire |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -40 – 85°C |
Mod-2 Snap-In Rec Cont. Form Rohs Compliant: Yes |Amp Te Connectivity 172788-1 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Connector, AMPMODU, Mod-2 Snap-In Rec Cont. Form | TE Connectivity 172788-1 | RS Americas |
Special Order: MOD-2 SNAP-IN REC CONT. FORM Contact Type: Receptacle Contact Mating Area Plating Material: Gold Operating Voltage: 50 VAC Contact Retention Within Housing: With Contact Retention Type Within Housing: Locking Lance Receptacle Gold 50 VAC With | Connector Contact | Part Number: 172788-1 | Internal Number: 172788-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 172788-1?
Additional datasheets, footprints and schematics for 172788-1 are listed on our Part Details page. You can also find images and similar parts to 172788-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 172788-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 172788-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 172788-1 fall under?
The 172788-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 172788-1 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 172788-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 172788-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 172788-1 have stock available?
Authorised distributors including Powell Electronics, Newark Electronics, Avnet America, RS Americas and TE Store have stock available or on a lead time for 172788-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 172788-1 often in real-time on the comparison pages.
What if I can't find stock of 172788-1?
You can fill out our help required form which you can use to request a quote for 172788-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.