17277 Connectors by ABB Group

EXPEDITOR PACK

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$7.75


Distributor Starting From Stock
Logo for Rapid Electronics Rapid Electronics US$265.32
1
Buy Now
Logo for RS Americas RS Americas US$7.75
-
Buy Now
View Full Pricing & Stock Comparison

17277 Cable Assemblies by Volex

POWER CORD IEC60320C-13/14 1.83M 10A BLACK

Status: Unknown
Series: -
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Specifications

Connector Type A IEC 60320 C14
Connector Type B IEC 320 C13 (3)
Cable Length - Metric 1.8m
Current Rating 10A
Voltage Rating 250VAC
Jacket Color Black
Colour Black
RoHS Compliant Yes

Alternative Descriptions

Power Cord Iec60320C-13/14 1.83M 10A Black | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 17277?

Additional datasheets, footprints and schematics for 17277 are listed on our Part Details page. You can also find images and similar parts to 17277 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 17277 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 17277 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 17277 fall under?

The 17277 is listed under Connectors > More Connectors.

Can I view similar or alternative parts?

You can view similar parts to 17277 when available in the More Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 17277 you can contact the distributor directly for product support, shipping queries etc.

Is the 17277 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 17277 have stock available?

Authorised distributors including Rapid Electronics, RS Americas and Newark Electronics have stock available or on a lead time for 17277.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 17277 often in real-time on the comparison pages.

What if I can't find stock of 17277?

You can fill out our help required form which you can use to request a quote for 17277 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay