Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Rows | 1 |
---|---|
Number of Positions | 12 |
Contact Current Rating (Max) | 15A |
Power Contact Centerline | 6.6 mm |
Connector Height | 5in |
Termination Resistance | 12mΩ |
Centerline (Pitch) | 5mm, .197in |
Housing Color | Blue |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention | With |
Circuit Application | Signal |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Connector System | Wire-to-Board |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -4 – 248°F, -20 – 120°C |
Drawer Conn Male Assy 12P Rohs Compliant: Yes |Amp Te Connectivity 172653-3 | Newark Electronics |
Conn Drawer Connector PL 12 POS 5mm Solder ST Thru-Hole 12 Terminal 1 Port | Avnet America |
Special Order: DRAWER CONN MALE ASSY 12P Connector System: Wire-to-Board Number of Positions: 12 Centerline (Pitch): .197 in Centerline (Pitch): 5 mm Termination Method to Wire & Cable: Crimp Wire-to-Board 12 .197" 5 mm | Standard Drawer Plug Housing | Part Number: 172653-3 | Internal Number: 172653-3 | .197" | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 172653-3?
Additional datasheets, footprints and schematics for 172653-3 are listed on our Part Details page. You can also find images and similar parts to 172653-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 172653-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 172653-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 172653-3 fall under?
The 172653-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 172653-3 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 172653-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 172653-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 172653-3 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TE Store and Farnell have stock available or on a lead time for 172653-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 172653-3 often in real-time on the comparison pages.
What if I can't find stock of 172653-3?
You can fill out our help required form which you can use to request a quote for 172653-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.