Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$22.50
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$34.04
|
110
in stock
|
Buy Now | |
Rapid Electronics
from US$33.16
|
110
in stock
|
Buy Now | |
TE Store
from US$28.70
|
52
in stock
|
Buy Now | |
Newark Electronics
from US$24.41
|
-
|
Buy Now | |
Future Electronics
from US$25.75
|
-
|
Buy Now | |
Avnet America
from US$22.50
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 8 |
---|---|
Number of Rows | 2 |
Contact Current Rating (Max) | 15A, 9A |
Row-to-Row Spacing | .389in, 9.9mm |
Centerline (Pitch) | .196in, 6.6mm, 5mm, .259in |
Housing Color | Blue |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention | With |
Circuit Application | Power & Signal |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -20 – 120°C, -4 – 248°F |
Power to the Board DRAWER CON ML ASY 8P | Rapid Electronics |
TE Connectivity - AMP Connector DRAWER CONNECTOR MALE ASSY 8 P | Distrelec |
DRAWER CONNECTOR MALE ASSY 8 P Connector System: Wire-to-Board Number of Positions: 8 Centerline (Pitch): .196 in .259 in Centerline (Pitch): 6.6 mm 5 mm Termination Method to Wire & Cable: Crimp Wire-to-Board 8 .196" 6.6 mm | Standard Drawer Plug Housing | Part Number: 172653-2 | Internal Number: 172653-2 | .196" | TE Connectivity | TE Store |
Drawer Connector Male Assy 8 P Rohs Compliant: Yes |Amp Te Connectivity 172653-2 | Newark Electronics |
Conn Drawer Connector PL 8 POS 5mm Solder ST Thru-Hole 8 Terminal 1 Port | Avnet America |
Status: | Unknown |
---|---|
Series: | Standard Drawer |
RoHS: | Unknown |
Pitch Spacing | 5mm |
---|---|
No. of Contacts | 8Contacts |
Gender | Header |
Product Range | Standard Drawer |
Contact Termination Type | Crimp |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 172653-2?
Additional datasheets, footprints and schematics for 172653-2 are listed on our Part Details page. You can also find images and similar parts to 172653-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 172653-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 172653-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 172653-2 fall under?
The 172653-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 172653-2 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 172653-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 172653-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 172653-2 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, TE Store, Newark Electronics and Future Electronics have stock available or on a lead time for 172653-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 172653-2 often in real-time on the comparison pages.
What if I can't find stock of 172653-2?
You can fill out our help required form which you can use to request a quote for 172653-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.