Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Jacket Material | PVC |
---|---|
Jacket Color | Red |
Reel Length (Imperial) | 100ft |
Operating Temperature Max | 105°C |
No. of Max Strands x Strand Size | 19 x 38AWG |
Voltage Rating | 600V |
Conductor Material | Copper |
HOOK-UP WIRE, 26AWG, RED, 30M | Farnell |
HU WIRE PVC | RS |
Hook Up Wire, 100Ft, 26Awg, Cu, Red | Newark Electronics |
Hook-Up Wire, 26 AWG, 19X38, 105C, 600V, PVC insulated, Red, MIL-W-16878E/1 | Alpha Wire 172619 RD005 | RS Americas |
Where can I find additional details, specifications and documents for a 172619 RD005?
Additional datasheets, footprints and schematics for 172619 RD005 are listed on our Part Details page. You can also find images and similar parts to 172619 RD005 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 172619 RD005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 172619 RD005 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 172619 RD005 fall under?
The 172619 RD005 is listed under Cable, Wire & Cable Assemblies > Hook Up Wire.
Can I view similar or alternative parts?
You can view similar parts to 172619 RD005 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 172619 RD005 you can contact the distributor directly for product support, shipping queries etc.
Is the 172619 RD005 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 172619 RD005 have stock available?
Authorised distributors including Farnell, RS, Newark Electronics and RS Americas have stock available or on a lead time for 172619 RD005.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 172619 RD005 often in real-time on the comparison pages.
What if I can't find stock of 172619 RD005?
You can fill out our help required form which you can use to request a quote for 172619 RD005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.