172617-1

Connectors

> D-Shaped Connectors

> D-Sub Accessories

> D-Sub Locking & Mounting

distributor space
Organise Price Comparison Results by
Distributor Statistics for 172617-1
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 172617-1
Series Information for 172617-1 - TE Connectivity
  • Status: Active
  • Product Code: 4927
  • Global Product Line: 250
  • GPL Description: Data and Devices

Description

AMPLIMITE FEMALE SCREW KIT

Specifications

Thread Length:
.312in, 7.92mm
Screw & Hole Thread Size:
4-40 UNC 2B (Female), 4-40 UNC 2A (Male)
Screwlock Style:
Screwlock Only
Screw Length:
.5in, 12.7mm
Screw Finish:
None
Mating Thread Size:
14702
Packaging Quantity:
1000
Packaging Method:
Bag
Product Type:
Accessory
Accessory Type:
Female Screwlocks

Compatibility

  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

RS Components
AMPLIMITE screwlock, 4-40, 7.92mm
Newark Electronics
AMPLIMITE FEMALE SCREW KIT ROHS COMPLIANT: YES
Avnet America
Connector Accessories Female Screw Locks Nickel Steel Individual
Allied Electronics, Inc
AMPLIMITE screwlock, 4-40, 7.92mm
Power and Signal Group
AMPLIMITE FEMALE SCREW KIT
Avnet Europe
Connector Accessories Female Screw Locks Nickel Steel Individual