Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.91
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$4.60
|
763
in stock
|
Buy Now | |
Newark Electronics
from US$5.63
|
763
in stock
|
Buy Now | |
Rapid Electronics
from US$4.48
|
763
in stock
|
Buy Now | |
Chip One Stop
from US$4.48
|
763
in stock
|
Buy Now | |
Farnell
from US$5.59
|
620
in stock
|
Buy Now | |
Avnet America
from US$3.91
|
-
|
Buy Now | |
RS Americas
from US$4.36
|
-
|
Buy Now | |
Boersig
from US$4.63
|
-
|
Buy Now | |
TE Store
from US$5.41
|
-
|
Buy Now |
Thread Length | 7.92mm, .312in |
---|---|
Screw Length | 12.7mm, .5in |
Screw Finish | None |
Screwlock Style | Screwlock with Lockwasher and Hex Nut |
Mating Thread Size | 14702 |
Screw & Hole Thread Size | 4-40 UNC |
Packaging Quantity | 2 |
Packaging Method | Individual |
Product Type | Accessory |
Accessory Type | Female Screwlock Assembly Kit |
D-Sub Tools & Hardware Screwlock Kit |Amp Te Connectivity 172616-1 | Newark Electronics |
D-Sub Tools&Hardware SCREWLOCK KIT | Rapid Electronics |
TE Connectivity Connector Accessories Female Screw lock Assembly Kit Steel Nickel Individual | Distrelec |
D SUB SCREWLOCKS AND SLIDELOCKS | Farnell |
Connector Accessories Female Screw lock Assembly Kit Steel Nickel Individual | Avnet America |
AMPLIMITE SCREWLOCK KIT, D-Sub Locking and Mounting | TE Connectivity 172616-1 | RS Americas |
Special Order: AMPLIMITE SCREWLOCK KIT Connector Hardware Accessory Type: Female Screwlock Assembly Kit Hardware Accessory Function: Latching, Locking & Retention Female Screwlock Assembly Kit Latching, Locking & Retention | Connector Hardware | Part Number: 172616-1 | Internal Number: 172616-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 172616-1?
Additional datasheets, footprints and schematics for 172616-1 are listed on our Part Details page. You can also find images and similar parts to 172616-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 172616-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 172616-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 172616-1 fall under?
The 172616-1 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Locking & Mounting.
Can I view similar or alternative parts?
You can view similar parts to 172616-1 when available in the D-Sub Locking & Mounting range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 172616-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 172616-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 172616-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 172616-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 172616-1 often in real-time on the comparison pages.
What if I can't find stock of 172616-1?
You can fill out our help required form which you can use to request a quote for 172616-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.